Dual, Synchronous Step Down Controller for Low Voltage System Power 24-VQFN -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
A range of integrated Step-down (Buck) DC-DC controllers for applications where external power MOSFETs are used to implement complete switching regulator designs.
Controller Type = Buck Controller
Number of Outputs = 2
Mounting Type = Surface Mount
Package Type = VQFN
Pin Count = 24
Dimensions = 4 x 4 x 0.88mm
Length = 4mm
Width = 4mm
Height = 0.88mm
Maximum Input Voltage = 28 V
Delivery on production packaging - Reel. This product is non-returnable.
A range of integrated Step-down (Buck) DC-DC controllers for applications where external power MOSFETs are used to implement complete switching regulator designs.
Controller Type = Buck Controller
Number of Outputs = 2
Mounting Type = Surface Mount
Package Type = VQFN
Pin Count = 24
Dimensions = 4 x 4 x 0.88mm
Length = 4mm
Width = 4mm
Height = 0.88mm
Maximum Input Voltage = 28 V
IC REG CTRLR BUCK 24QFN
Switching Controllers Dual Sync Step Down for Lo-Vltg Sys Pwr
Manufacturer: Texas Instruments
Win Source Part Number: 033971-TPS51124RGET
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, On Time Control, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 24QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Texas Instruments | Quarktwin Technology Ltd. | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Win Source Electronics | LIXINC Electronics Co., Limited | DigiKey | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
Product Number | TPS51124RGET | TPS51124RGET | 423012P | TPS51124RGET | TPS51124RGET | 033971-TPS51124RGET | TPS51124RGET | 296-19295-2-ND |
Product Name | TPS51124 Dual, Synchronous Step Down Controller for Low Voltage System Power | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51124RGET | Integrated Circuits | DC DC Switching Controllers | |
Configuration / Function | Buck | Buck | Buck | Buck; Buck | Buck | |||
Package Type | Other; VQFN | Other; 24-VFQFN Exposed Pad | Other; VQFN | Other; 24-VQFN (4x4) | Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel® | Other; 24-VFQFN Exposed Pad | ||
Special Features | Synchronous Rectification; Enable,Power Good,Light Load Efficiency,Synchronous Rectification | Enable, On Time Control, Power Good | Multiple Outputs; Synchronous Rectification; Enable, On Time Control, Power Good | Multiple Outputs; Enable, On Time Control, Power Good | Synchronous Rectification | |||
Output Voltage | 0.7600 to 5.5 volts | |||||||
IOUT | 15 amps |