SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator 14-SOIC -40 to 125
SWITCHING REG, VOLTAGE-MODE, 1.8
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 14-SOIC (0.295", 7.50mm Width)
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 14-SOIC (0.295", 7.50mm Width)
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 14-SOIC (0.295
IC REG BUCK 5V 500MA 14SOIC
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 14-SOIC (0.295", 7.50mm Width)
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 14-SOIC (0.295", 7.50mm Width)
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 14-SOIC (0.295", 7.50mm Width)
Manufacturer: Texas Instruments
Win Source Part Number: 090347-LM2574MX-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Family Name: LM2574
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-SOIC
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): LM2574-3.3BWM; LM2574N-15; LM2574N-3.3; LM2574-12BN;
Introduction Date: June 01, 1999
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Nova Technology(HK) Co.,Ltd | Lingto Electronic Limited | DigiKey | Win Source Electronics | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
Product Number | LM2574MX-5.0 | LM2574MX-5.0 | LM2574MX-5.0 | LM2574MX-5.0 | LM2574MX-5.0 | LM2574MX-5.0 | LM2574MX-5.0TR-ND | 090347-LM2574MX-5.0 |
Product Name | LM2574 SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2574MX-5.0 |
Configuration / Function | Buck | Buck | Buck; Buck | |||||
Package Type | Other; PDIP,SOIC | SOIC | SOIC; Other; 14-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 14-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 14-SOIC (0.295", 7.50mm Width) | SOIC; Other; 14-SOIC (0.295", 7.50mm Width) | SOIC; Other; 14-SOIC | |
Output Voltage | 3.3 to 37 volts | 5 volts | 5 to ? volts | 5 to ? volts | 5 volts | 5 volts | ||
IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
VIN | 4 to 40 volts | 4 to 40 volts | 4 to 40 volts | 4 to 40 volts | 40 volts |