1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency 8-SO PowerPAD -40 to 125
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"
Switching Voltage Regulators 1A SD Vtg Reg
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK 5V 1A 8SOPWR
IC REG BUCK 5V 1A 8SOPWR
IC REG BUCK 5V 1A 8SOPWR
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22672MR-5.0/NOPB | LM22672MR-5.0/NOPB-ND | LM22672MR-5.0/NOPB | LM22672MR-5.0/NOPB | LM22672MR-5.0/NOPB | LM22672MR-5.0/NOPB | LM22672MR-5.0/NOPB |
| Product Name | LM22672 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SO PowerPAD | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | ||
| Special Features | Enable | ||||||
| Output Voltage | 1.28 to 37 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts |