Win Source Part Number: 1065920-ISL68200IRZ-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Rapid Robust Ripple Regulator™ (R4)
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 1.5MHz
Control Features: Enable, Phase Control, Power Good
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Serial Interfaces: I2C, PMBus, SMBus
Output Phases: 1
Clock Sync: No
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.5V ~ 24V
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL68200IRZ-T7ATR,-I
Base Product Number: ISL68200
The ISL6820x are Single Phase R4 Digital Hybrid PWM Controllers with PMBus/SMBus/I²C and PFM (Pulse Frequency Modulation). They provide POL (Point of Load) conversions for FPGAs, DSPs, ASICs and processors.
Maximum Switching Frequency = 1.5 MHz
Maximum Source Current = 2A
Maximum Sink Current = 4A
Zero Power Detection = Yes
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 24
Dimensions = 4 x 4 x 0.85mm
Length = 4mm
Width = 4mm
Delivery on production packaging - Reel. This product is non-returnable.
The ISL6820x are Single Phase R4 Digital Hybrid PWM Controllers with PMBus/SMBus/I²C and PFM (Pulse Frequency Modulation). They provide POL (Point of Load) conversions for FPGAs, DSPs, ASICs and processors.
Maximum Switching Frequency = 1.5 MHz
Maximum Source Current = 2A
Maximum Sink Current = 4A
Zero Power Detection = Yes
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 24
Dimensions = 4 x 4 x 0.85mm
Length = 4mm
Width = 4mm
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)
IC REG CTRLR BUCK PMBUS 24QFN
Win Source Electronics | RS Components, Ltd. | Quarktwin Technology Ltd. | DigiKey | Lingto Electronic Limited | |
---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
Product Number | 1065920-ISL68200IRZ-T7A | 1217262P | ISL68200IRZ-T7A | ISL68200IRZ-T7ATR-ND | ISL68200IRZ-T7A |
Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | |
Configuration / Function | Buck | Buck | |||
Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
Package Type | Other; Tape & Reel | Other; QFN | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |
Special Features | Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Power Good | Synchronous Rectification | Enable, Phase Control, Power Good |