The LM25007SDX/NOPB is a non-synchronous buck regulator designed for step-down voltage conversion with an input voltage range of 9V to 42V and a guaranteed output current of 0.5A. It features an integrated 0.74Ω N-channel MOSFET switch and operates at frequencies up to 800kHz, utilizing a constant on-time architecture that eliminates the need for external control loop compensation. The device is capable of ultra-fast transient response and includes Vin feed forward for maintaining a consistent operating frequency. The output voltage can be set from 2.5V to over 30V, and the regulator incorporates intelligent current limit protection, thermal shutdown, and external shutdown control. It is available in compact VSSOP-8 and thermally enhanced WSON-8 packages, making it suitable for applications in distributed rail systems, automotive electronics, industrial systems, and LED drivers. The LM25007SDX/NOPB is rated for operation over a temperature range of -40°C to 125°C, ensuring reliability in various environments.
9-42V Wide Vin, 0.5A, Constant On-Time Non-Synchronous Buck Regulator 8-WSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 8-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 140649-LM25007SDX/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: Up to 800kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Family Name: LM25007
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-WSON (4x4)
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 37V
Minimum Input Voltage: 9V
Alternative Parts (Cross-Reference): LT3502EMS; LT3502EDC#TRMPBF; LT3502EDC#PBF; LT3502EDC;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 500MA 8WSON
IC REG BUCK ADJ 500MA 8WSON
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 8-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 8-WDFN Exposed Pad
IC REG BUCK ADJ 500MA 8WSON
Switching Voltage Regulators 9-42V Wide Vin, 0.5A, Constant On-Time Non-Synchronous Buck Regulator 8-WSON -40 to 125
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25007SDX/NOPB | 296-44654-2-ND | 140649-LM25007SDX/NOPB | LM25007SDX/NOPB | LM25007SDX/NOPB | LM25007SDX/NOPB | LM25007SDX/NOPB | LM25007SDX/NOPB |
| Product Name | LM25007 9-42V Wide Vin, 0.5A, Constant On-Time Non-Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM25007SDX/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | Buck | ||||
| Package Type | Other; VSSOP,WSON | Other; 8-WDFN Exposed Pad | Other; 8-WSON (4x4) | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | |||
| Special Features | Light Load Efficiency | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 2.5 to 37 volts | 2.5 to 37 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to 37 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |