800mA Low-Dropout Linear Regulator 3-TO-252 0 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3
IC REG LINEAR 5V 800MA TO252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3
Manufacturer: Texas Instruments
Win Source Part Number: 123774-LM1117DTX-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 5mA to 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators 800mA LDO Linear Reg
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3
IC REG LINEAR 5V 800MA TO252-3
75dB@(120Hz) 800mA Fixed 5V Positive electrode 15V TO-252-3 Linear Voltage Regulators (LDO) ROHS
LM1117 Space saving 800-mA low-dropout linear regulator with internal current limit
IC REG LINEAR 5V 800MA TO252-3
Texas Instruments | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | Nova Technology(HK) Co.,Ltd | Win Source Electronics | VAST STOCK CO., LIMITED | DigiKey | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | LM1117DTX-5.0/NOPB | LM1117DTX-5.0/NOPB | LM1117DTX-5.0/NOPB | LM1117DTX-5.0/NOPB | 123774-LM1117DTX-5.0/NOPB | LM1117DTX-5.0/NOPB | LM1117DTX-5.0/NOPBDKR-ND | LM1117DTX-5.0/NOPB | LM1117DTX-5.0/NOPB | LM1117DTX-5.0/NOPB | LM1117DTX-5.0/NOPB |
Product Name | LM1117-N 800mA Low-Dropout Linear Regulator | Voltage Regulators - Linear | Integrated Circuits | PMIC - Voltage Regulators - Linear | PMIC - PMIC - Voltage Regulators - Linear - LM1117DTX-5.0/NOPB | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
Package Type | Other; DDPAK/TO-263,SOT-223,TO-220,TO-252,WSON | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | Other; TO-252-3 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak | ||||
Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Over Current, Over Temperature | Input Overcurrent Protection | Input Overcurrent Protection | |||||||
IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | ||
VIN | 2.6 to 15 volts | ? to 15 volts | 15 volts | 15 volts | 15 volts | 15 volts |