Texas Instruments UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator UA78L10ACPK

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator - UA78L10ACPK - Texas Instruments
Dallas, TX, United States
UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator
UA78L10ACPK
UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator UA78L10ACPK
3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 3-SOT-89 0 to 125

3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 3-SOT-89 0 to 125

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L10ACPK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L10ACPK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L10ACPK
IC REG LINEAR 10V 100MA SOT89-3

IC REG LINEAR 10V 100MA SOT89-3

Supplier's Site
 - 6614611 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Texas Instruments µA78 families are linear voltage regulators that cover a range of fixed output voltages from 2.6 V to 15 V.The three terminal positive voltage regulators offer thermal overload shutdown and internal current limiting. There is no need for external components although it is possible to adjust the voltage and current with external devices. The TI positive linear regulator IC produces an output current of 1.5A for the µA78 series, 0.1A for the µA78L version and the µA78M offers 0.5A current output. It is used in a wide variety of applications including on-card regulation which eliminates problems that occur with single point regulation also suitable in telecommunications, computing and portable device applications. Output Current: 1.5 A (µA78xx), 0.1 A (µA78Lxx) and 0.5 A (µA78Mxx). Internal Thermal-Overload Protection, Internal Short-Circuit Current Limiting. Output Transistor Safe-Area Compensation. High Power-Dissipation Output Voltage = 10 V Maximum Output Current = 100mA Package Type = SOT-89 Output Type = Fixed Mounting Type = Surface Mount Minimum Input Voltage = 12.5 V Maximum Input Voltage = 25 V Pin Count = 3 Minimum Operating Temperature = 0 °C Maximum Operating Temperature = +125 °C

The Texas Instruments µA78 families are linear voltage regulators that cover a range of fixed output voltages from 2.6 V to 15 V.The three terminal positive voltage regulators offer thermal overload shutdown and internal current limiting. There is no need for external components although it is possible to adjust the voltage and current with external devices. The TI positive linear regulator IC produces an output current of 1.5A for the µA78 series, 0.1A for the µA78L version and the µA78M offers 0.5A current output. It is used in a wide variety of applications including on-card regulation which eliminates problems that occur with single point regulation also suitable in telecommunications, computing and portable device applications.
Output Current: 1.5 A (µA78xx), 0.1 A (µA78Lxx) and 0.5 A (µA78Mxx). Internal Thermal-Overload Protection, Internal Short-Circuit Current Limiting. Output Transistor Safe-Area Compensation. High Power-Dissipation
Output Voltage = 10 V
Maximum Output Current = 100mA
Package Type = SOT-89
Output Type = Fixed
Mounting Type = Surface Mount
Minimum Input Voltage = 12.5 V
Maximum Input Voltage = 25 V
Pin Count = 3
Minimum Operating Temperature = 0 °C
Maximum Operating Temperature = +125 °C

Supplier's Site
 - 6614611P - RS Components, Ltd.
Corby, Northants, United Kingdom
The Texas Instruments µA78 families are linear voltage regulators that cover a range of fixed output voltages from 2.6 V to 15 V.The three terminal positive voltage regulators offer thermal overload shutdown and internal current limiting. There is no need for external components although it is possible to adjust the voltage and current with external devices. The TI positive linear regulator IC produces an output current of 1.5A for the µA78 series, 0.1A for the µA78L version and the µA78M offers 0.5A current output. It is used in a wide variety of applications including on-card regulation which eliminates problems that occur with single point regulation also suitable in telecommunications, computing and portable device applications. Output Current: 1.5 A (µA78xx), 0.1 A (µA78Lxx) and 0.5 A (µA78Mxx). Internal Thermal-Overload Protection, Internal Short-Circuit Current Limiting. Output Transistor Safe-Area Compensation. High Power-Dissipation Output Voltage = 10 V Maximum Output Current = 100mA Package Type = SOT-89 Output Type = Fixed Mounting Type = Surface Mount Minimum Input Voltage = 12.5 V Maximum Input Voltage = 25 V Pin Count = 3 Minimum Operating Temperature = 0 °C Maximum Operating Temperature = +125 °C Delivery on production packaging - Reel. This product is non-returnable.

The Texas Instruments µA78 families are linear voltage regulators that cover a range of fixed output voltages from 2.6 V to 15 V.The three terminal positive voltage regulators offer thermal overload shutdown and internal current limiting. There is no need for external components although it is possible to adjust the voltage and current with external devices. The TI positive linear regulator IC produces an output current of 1.5A for the µA78 series, 0.1A for the µA78L version and the µA78M offers 0.5A current output. It is used in a wide variety of applications including on-card regulation which eliminates problems that occur with single point regulation also suitable in telecommunications, computing and portable device applications.
Output Current: 1.5 A (µA78xx), 0.1 A (µA78Lxx) and 0.5 A (µA78Mxx). Internal Thermal-Overload Protection, Internal Short-Circuit Current Limiting. Output Transistor Safe-Area Compensation. High Power-Dissipation
Output Voltage = 10 V
Maximum Output Current = 100mA
Package Type = SOT-89
Output Type = Fixed
Mounting Type = Surface Mount
Minimum Input Voltage = 12.5 V
Maximum Input Voltage = 25 V
Pin Count = 3
Minimum Operating Temperature = 0 °C
Maximum Operating Temperature = +125 °C
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1456953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reg Standard Lin Fix Pos 10V 0.1A 4-Pin - Power Management ICs - Linear Voltage Regulators

Reg Standard Lin Fix Pos 10V 0.1A 4-Pin - Power Management ICs - Linear Voltage Regulators

Supplier's Site
PMIC - Voltage Regulators - Linear - UA78L10ACPK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L10ACPK
PMIC - Voltage Regulators - Linear UA78L10ACPK
IC REG LINEAR 10V 100MA SOT89-3

IC REG LINEAR 10V 100MA SOT89-3

Supplier's Site Datasheet
 - UA78L10ACPK - Rochester Electronics
Newburyport, MA, United States
UA78L 100-mA, 30-V VIN positive-voltage linear regulators

UA78L 100-mA, 30-V VIN positive-voltage linear regulators

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L10ACPK - 1275516-UA78L10ACPK - Win Source Electronics
Yishun, Singapore
PMIC - PMIC - Voltage Regulators - Linear - UA78L10ACPK
1275516-UA78L10ACPK
PMIC - PMIC - Voltage Regulators - Linear - UA78L10ACPK 1275516-UA78L10ACPK
Manufacturer: Texas Instruments Win Source Part Number: 1275516-UA78L10ACPK Packaging: Reel - TR Operating Temperature Range: 0°C ~ 125°C Package: TO-243AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 100mA Family Name: uA78L10 Output Voltage: 10V Categories: Integrated Circuits (ICs) PSRR: 44dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-89-3 Voltage Input MAX: 25V Voltage Dropout (Maximum): 1.7V @ 40mA Alternative Parts (Cross-Reference): L78L10ABUTR; uPC78L10T-E1-AZ; UPC78L10T-E1; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275516-UA78L10ACPK
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 125°C
Package: TO-243AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 100mA
Family Name: uA78L10
Output Voltage: 10V
Categories: Integrated Circuits (ICs)
PSRR: 44dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-89-3
Voltage Input MAX: 25V
Voltage Dropout (Maximum): 1.7V @ 40mA
Alternative Parts (Cross-Reference): L78L10ABUTR; uPC78L10T-E1-AZ; UPC78L10T-E1;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Integrated Circuits - UA78L10ACPK - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
UA78L10ACPK
Integrated Circuits UA78L10ACPK
IC REG LINEAR 10V 100MA SOT89-3

IC REG LINEAR 10V 100MA SOT89-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15327-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15327-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15327-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15327-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15327-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15327-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15327-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15327-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15327-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L10ACPK
Linear Voltage Regulators UA78L10ACPK
Linear Voltage Regulators 100mA 10V Fixed

Linear Voltage Regulators 100mA 10V Fixed

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. Lingto Electronic Limited Rochester Electronics Win Source Electronics LIXINC Electronics Co., Limited DigiKey VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L10ACPK UA78L10ACPK 6614611 UA78L10ACPK UA78L10ACPK 1275516-UA78L10ACPK UA78L10ACPK 296-15327-2-ND UA78L10ACPK
Product Name UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear PMIC - PMIC - Voltage Regulators - Linear - UA78L10ACPK Integrated Circuits Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 SOT89 SOT89; Other; SOT-89 SOT89; Other; SOT-89-3 SOT89; Other; TO-243AA SOT89; Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel® Other; TO-243AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Over Current, Over Temperature, Reverse Polarity, Short Circuit Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
LM22670 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670MRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers
LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator - LM2936DTX-3.3/NOPB - Texas Instruments
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
Package Type Other; SOT-223,TO-252,TO-92,VSSOP,SOIC
View Details
8 suppliers
LM1117-N 800mA Low-Dropout Linear Regulator - LM1117MP-ADJ/NOPB - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; DDPAK/TO-263,SOT-223,TO-220,TO-252,WSON
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
9 suppliers