Sonkit (Shanghai) Industry Technology Co., Ltd. Metal O-Ring Seal OI/OE

Description
Product Overview: Metal O-ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures (up to 800°C), cryogenic (down to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg), and other extreme static sealing conditions due to their unique structure and composition. Applications: Aerospace equipment, Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters, Chemical fibers, Food & Medicine equipment etc. Specifications: Working temperature: -270°C ~ +800°C Working Pressure: Ultra-Vacuum ~ +300Mpa Suitable medium: Oil, water, gas, etc Leak Rate: 1E-10pa m³/s (or even lower) Dimensions: Outer diameters: 0.250" (6mm) to 177" (4500mm) Cross section: 1/32" (0.9mm) to 1/2"(12.7mm) Material & Form Options: Conventional Material: 321/316L/304/Inconel , 718/750 Aluminum copper, etc Metallic Material: Alloy 718, Alloy X-750, 316 SS, 321 SS, Waspaloy Electroplating/Coati ng: Silver, Nickel, Gold, Stannum, Copper, PTFE Product forms: Round, Rectangular, Racetrack, Customized product shapes also available Product Features: High temperature, pressure, corrosion & wear resistance Leak-proof performance with ultra-low leakage rates Durable design engineered for static sealing in extreme high-pressure, high-temperature, and ultra-vacuum environments Wide range of face seals, axial seals, and custom metal ring seals High-performance materials and advanced coatings for enhanced sealing capabilities that are both solid and beautiful A sufficient seating load ensures that the metal seal is fully contacted, ensuring the sealing effect Why Choose Sonkit Industry? Our sealing solutions are designed for industrial applications that demand exceptional performance, reliability, and durability. From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether ensuring leak-proof performance in oil & gas pipelines or delivering high-precision sealing for semiconductor equipment, our solutions are engineered to exceed expectations and set a new benchmark for quality in extreme environments. You can benefit from Sonkit from: 2-4 week lead-times Three-year warranty period Experienced research and technical support team Stable and reliable electroplating process High reliability with customized heating treatment and process control High-quality control with In-house test labs Fast response within 24 hours Ongoing improvement through close cooperation with renowned universities and research institutes Experiences from cooperation with Global Fortune 500 Companies worldwide To ensure you get high-quality products, we provide: 100% strength test for weldment Provide weld pass inspection report as required Helium leak detection report Static pressure tests to 200 Mpa Material and Coating inspection report Dimension inspection report For Inquiries, we provide quotations in 24 hours Please email: johnny@sonkit.cn (Or make a call: +8613917192435 (WhatsApp))
Request a Quote Datasheet
Description
Product Overview: Metal O-ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures (up to 800°C), cryogenic (down to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg), and other extreme static sealing conditions due to their unique structure and composition. Applications: Aerospace equipment, Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters, Chemical fibers, Food & Medicine equipment etc. Specifications: Working temperature: -270°C ~ +800°C Working Pressure: Ultra-Vacuum ~ +300Mpa Suitable medium: Oil, water, gas, etc Leak Rate: 1E-10pa m³/s (or even lower) Dimensions: Outer diameters: 0.250" (6mm) to 177" (4500mm) Cross section: 1/32" (0.9mm) to 1/2"(12.7mm) Material & Form Options: Conventional Material: 321/316L/304/Inconel , 718/750 Aluminum copper, etc Metallic Material: Alloy 718, Alloy X-750, 316 SS, 321 SS, Waspaloy Electroplating/Coati ng: Silver, Nickel, Gold, Stannum, Copper, PTFE Product forms: Round, Rectangular, Racetrack, Customized product shapes also available Product Features: High temperature, pressure, corrosion & wear resistance Leak-proof performance with ultra-low leakage rates Durable design engineered for static sealing in extreme high-pressure, high-temperature, and ultra-vacuum environments Wide range of face seals, axial seals, and custom metal ring seals High-performance materials and advanced coatings for enhanced sealing capabilities that are both solid and beautiful A sufficient seating load ensures that the metal seal is fully contacted, ensuring the sealing effect Why Choose Sonkit Industry? Our sealing solutions are designed for industrial applications that demand exceptional performance, reliability, and durability. From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether ensuring leak-proof performance in oil & gas pipelines or delivering high-precision sealing for semiconductor equipment, our solutions are engineered to exceed expectations and set a new benchmark for quality in extreme environments. You can benefit from Sonkit from: 2-4 week lead-times Three-year warranty period Experienced research and technical support team Stable and reliable electroplating process High reliability with customized heating treatment and process control High-quality control with In-house test labs Fast response within 24 hours Ongoing improvement through close cooperation with renowned universities and research institutes Experiences from cooperation with Global Fortune 500 Companies worldwide To ensure you get high-quality products, we provide: 100% strength test for weldment Provide weld pass inspection report as required Helium leak detection report Static pressure tests to 200 Mpa Material and Coating inspection report Dimension inspection report For Inquiries, we provide quotations in 24 hours Please email: johnny@sonkit.cn (Or make a call: +8613917192435 (WhatsApp))
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal O-Ring Seal OI/OE
Product Overview: Metal O-ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures (up to 800°C), cryogenic (down to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg), and other extreme static sealing conditions due to their unique structure and composition. Applications: Aerospace equipment, Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters, Chemical fibers, Food & Medicine equipment etc. Specifications: Working temperature: -270°C ~ +800°C Working Pressure: Ultra-Vacuum ~ +300Mpa Suitable medium: Oil, water, gas, etc Leak Rate: 1E-10pa m³/s (or even lower) Dimensions: Outer diameters: 0.250" (6mm) to 177" (4500mm) Cross section: 1/32" (0.9mm) to 1/2"(12.7mm) Material & Form Options: Conventional Material: 321/316L/304/Inconel , 718/750 Aluminum copper, etc Metallic Material: Alloy 718, Alloy X-750, 316 SS, 321 SS, Waspaloy Electroplating/Coati ng: Silver, Nickel, Gold, Stannum, Copper, PTFE Product forms: Round, Rectangular, Racetrack, Customized product shapes also available Product Features: High temperature, pressure, corrosion & wear resistance Leak-proof performance with ultra-low leakage rates Durable design engineered for static sealing in extreme high-pressure, high-temperature, and ultra-vacuum environments Wide range of face seals, axial seals, and custom metal ring seals High-performance materials and advanced coatings for enhanced sealing capabilities that are both solid and beautiful A sufficient seating load ensures that the metal seal is fully contacted, ensuring the sealing effect Why Choose Sonkit Industry? Our sealing solutions are designed for industrial applications that demand exceptional performance, reliability, and durability. From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether ensuring leak-proof performance in oil & gas pipelines or delivering high-precision sealing for semiconductor equipment, our solutions are engineered to exceed expectations and set a new benchmark for quality in extreme environments. You can benefit from Sonkit from: 2-4 week lead-times Three-year warranty period Experienced research and technical support team Stable and reliable electroplating process High reliability with customized heating treatment and process control High-quality control with In-house test labs Fast response within 24 hours Ongoing improvement through close cooperation with renowned universities and research institutes Experiences from cooperation with Global Fortune 500 Companies worldwide To ensure you get high-quality products, we provide: 100% strength test for weldment Provide weld pass inspection report as required Helium leak detection report Static pressure tests to 200 Mpa Material and Coating inspection report Dimension inspection report For Inquiries, we provide quotations in 24 hours Please email: johnny@sonkit.cn (Or make a call: +8613917192435 (WhatsApp))

Product Overview:

Metal O-ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures (up to 800°C), cryogenic (down to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg), and other extreme static sealing conditions due to their unique structure and composition.


Applications:

Aerospace equipment, Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters, Chemical fibers, Food & Medicine equipment etc.


Specifications:



  • Working temperature: -270°C ~ +800°C
  • Working Pressure: Ultra-Vacuum ~ +300Mpa
  • Suitable medium: Oil, water, gas, etc
  • Leak Rate: 1E-10pa m³/s (or even lower)

Dimensions:



  • Outer diameters: 0.250" (6mm) to 177" (4500mm)
  • Cross section: 1/32" (0.9mm) to 1/2"(12.7mm)

Material & Form Options:



  • Conventional Material: 321/316L/304/Inconel, 718/750 Aluminum copper, etc
  • Metallic Material: Alloy 718, Alloy X-750, 316 SS, 321 SS, Waspaloy
  • Electroplating/Coating: Silver, Nickel, Gold, Stannum, Copper, PTFE
  • Product forms: Round, Rectangular, Racetrack, Customized product shapes also available

Product Features:



  • High temperature, pressure, corrosion & wear resistance
  • Leak-proof performance with ultra-low leakage rates
  • Durable design engineered for static sealing in extreme high-pressure, high-temperature, and ultra-vacuum environments
  • Wide range of face seals, axial seals, and custom metal ring seals
  • High-performance materials and advanced coatings for enhanced sealing capabilities that are both solid and beautiful
  • A sufficient seating load ensures that the metal seal is fully contacted, ensuring the sealing effect

Why Choose Sonkit Industry?

Our sealing solutions are designed for industrial applications that demand exceptional performance, reliability, and durability. From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether ensuring leak-proof performance in oil & gas pipelines or delivering high-precision sealing for semiconductor equipment, our solutions are engineered to exceed expectations and set a new benchmark for quality in extreme environments.


You can benefit from Sonkit from:



  • 2-4 week lead-times
  • Three-year warranty period
  • Experienced research and technical support team
  • Stable and reliable electroplating process
  • High reliability with customized heating treatment and process control
  • High-quality control with In-house test labs
  • Fast response within 24 hours
  • Ongoing improvement through close cooperation with renowned universities and research institutes
  • Experiences from cooperation with Global Fortune 500 Companies worldwide

To ensure you get high-quality products, we provide:



  • 100% strength test for weldment
  • Provide weld pass inspection report as required
  • Helium leak detection report
  • Static pressure tests to 200 Mpa
  • Material and Coating inspection report
  • Dimension inspection report
  • For Inquiries, we provide quotations in 24 hours

Please email: johnny@sonkit.cn (Or make a call: +8613917192435 (WhatsApp))

Supplier's Site Datasheet

Technical Specifications

  Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Category Metal Ring Seals
Product Number OI/OE
Product Name Metal O-Ring Seal
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum; Aerospace; Engines; Oil & Gas; Flow meters
Seal Type O-Ring
Shape Round; Rectangular/Square; Oblong/Oval
Temperature -454 to 1472 F (-270 to 800 C)
Unlock Full Specs
to access all available technical data

Similar Products

Metal U-Ring Seal - CA - Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Vacuum; Aerospace; Engines; Oil & Gas; Flow meters
Seal Type C-Ring; U-Ring
Shape Round; Rectangular/Square; Oblong/Oval
View Details
Spring Energized Metal C-Ring Seal - CSI/CSE - Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum; Aerospace; Engines; Oil & Gas; Flow meters
Seal Type Spring-Energized; C-Ring
Shape Round; Rectangular/Square; Oblong/Oval
View Details
Metal C-Ring Seal - CI/CE - Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum; Aerospace; Engines; Oil & Gas; Flow meters
Seal Type C-Ring
Shape Round; Rectangular/Square; Oblong/Oval
View Details
Metal V-Ring Seal - VI/VE - Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; Nuclear; Vacuum; Applications in high pressure and needs high spring back.
Seal Type U-Ring
Shape Round; Rectangular/Square; Oblong/Oval
View Details