Georg Fischer AG 167061037

Description
KLIP-IT pipe clip type. For imperial and metric pipe systems. Black polyethylene clips. Black UV resistant polypropylene spacers. Clips can be mounted with or without spacers to give required height. Spacers and clips are connected by simple push fit. Clips 1 1/4 Inch, 1 1/2 Inch, 2 Inch, 40mm, 50mm and 63mm are fitted with a safety clip For Tube Outside Diameter = 25mm Type = Pipe Bracket Material = PP Fixing Hole Diameter = 0.24in Height = 1.18in Width = 1.62in Thickness = 0.63in Colour = Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6195211 - RS Components, Ltd.
Corby, Northants, United Kingdom
KLIP-IT pipe clip type. For imperial and metric pipe systems. Black polyethylene clips. Black UV resistant polypropylene spacers. Clips can be mounted with or without spacers to give required height. Spacers and clips are connected by simple push fit. Clips 1 1/4 Inch, 1 1/2 Inch, 2 Inch, 40mm, 50mm and 63mm are fitted with a safety clip For Tube Outside Diameter = 25mm Type = Pipe Bracket Material = PP Fixing Hole Diameter = 0.24in Height = 1.18in Width = 1.62in Thickness = 0.63in Colour = Black

KLIP-IT pipe clip type.
For imperial and metric pipe systems. Black polyethylene clips. Black UV resistant polypropylene spacers. Clips can be mounted with or without spacers to give required height. Spacers and clips are connected by simple push fit. Clips 1 1/4 Inch, 1 1/2 Inch, 2 Inch, 40mm, 50mm and 63mm are fitted with a safety clip
For Tube Outside Diameter = 25mm
Type = Pipe Bracket
Material = PP
Fixing Hole Diameter = 0.24in
Height = 1.18in
Width = 1.62in
Thickness = 0.63in
Colour = Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pipe Hangers and Conduit Hangers
Product Number 6195211
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

 - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe Clamp
Pipe Size 1.00 inch (25.40 mm)
View Details
PVC Coated 'U' Bolt Pipe Strap - AU-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details
Conduit Hanger - K1B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 50 lbs (22.68 kg)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details