Lisega SE Horizontal Clamp Type 43 43 66 ..

Description
Horizontal Clamp Type 43 corresponds to the traditional shape made from flat steel. Its use is limited to an economical range up to a unit weight of approximately 55 lbs [25kg]. Connection to the load chain is made via connecting pins. Through the temperature dependence, the load-related application range of the pipe clamps can be extended over a number of LISEGA load groups.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Clamp Type 43 - 43 66 .. - Lisega SE
Neven, Germany
Horizontal Clamp Type 43
43 66 ..
Horizontal Clamp Type 43 43 66 ..
Horizontal Clamp Type 43 corresponds to the traditional shape made from flat steel. Its use is limited to an economical range up to a unit weight of approximately 55 lbs [25kg]. Connection to the load chain is made via connecting pins. Through the temperature dependence, the load-related application range of the pipe clamps can be extended over a number of LISEGA load groups.

Horizontal Clamp Type 43 corresponds to the traditional shape made from flat steel. Its use is limited to an economical range up to a unit weight of approximately 55 lbs [25kg]. Connection to the load chain is made via connecting pins. Through the temperature dependence, the load-related application range of the pipe clamps can be extended over a number of LISEGA load groups.

Datasheet

Technical Specifications

  Lisega SE
Product Category Pipe Hangers and Conduit Hangers
Product Number 43 66 ..
Product Name Horizontal Clamp Type 43
Hanger Type Split Ring Hanger
Support Type Pipe Clamp
Material of Construction Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - 3406827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe Clamp
Pipe Size 0.87 inch (22.00 mm)
View Details
Pipe Clamp - P2043 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 2.62 inch (66.67 mm)
View Details
Conduit Hanger - HIC50 - Minerallac Company
Minerallac Company
Specs
Material of Construction Spring Steel
Maximum Load 15 to 25 lbs (6.8 to 11.34 kg)
View Details
Conduit To Rod Clamp - 19B - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction SOLID BRASS
Pipe Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details