CMS North America, Inc. Datasheets for Polishing and Buffing Machines
Polishers and buffing machines are used to impart a fine (low Ra) surface finish on the exterior of a part. To improve surface finish, they use use abrasive grain slurries or compounds on buffs, bobs, cloth naps, laps, very fine grit nonwovens, and coated abrasives.
Polishing and Buffing Machines: Learn more
| Product Name | Notes |
|---|---|
| A numerically-controll ed machining centre with 5 interpolated axis, designed and built for offering maximum accuracy, quality and flexibility. | |
| CNC Work Center with 4 interpoled axis and automatic tool change dedicated to engraving works. | |
| Deltashape can arris/grind shaped pieces, only requiring at least one side of the blank to be straight-line. Its 3.5 kW double operating unit can mount a pack of co-axial wheels... | |
| G-Rex is a numerically-controll ed machining centre with 5 interpolated axis, designed and built for offering maximum accuracy, quality and flexibility. | |
| It is a machining center suitable for the polishing of granite semi-finished products and tops. | |
| It is a machining center suitable for the polishing of semi-finished or solid marble or similar products. | |
| Machine for the contemporary execution of 4 45° radii or chamfers. | |
| Maxima uses a solid base which is mechanically sturdy and durable keeping up with CMS best tradition. The mobilebridge structure offers maximum accessibility to the work area even with large-sized... | |
| Multifunctional NC Work Center with 5 interpoled axis, plus 2 correction axis, and automatic tool change for milling, edging, engraving and bevelling. | |
| Multifunctional NC Work Centre with 3 or 4 interpoled axis and automatic tool change for milling, edging, engraving and bevelling. | |
| Multifunctional NC Work Centre with 3 or 4 interpoled axis and automatic tool change, for milling, edging, engraving and bevelling. | |
| Numeric control working centre with 3 interpoled axes (X Y Z) and a spindle, with automatic tool change for flat-edged grinding. All grinders can be equipped with automatic load and... | |
| Series of vertical drilling/milling machines that can easily and quickly execute complex drilling and milling cycles on every single glass sheet. | |
| Standard and special bilateral grinders, complete with a round-edged single-belt for grinding stripes from 35 mm in width. All grinders may be complete with automatic load and unload systems and... | |
| The machine is used for arrising, roundand flat-edged grinding with threads, square, rectangular or trapezoidal glass sheets as well as for machining the four sides of the sheet at the... | |
| The quick fixed bridge machining centre; vary accurate and sturdy, it proves to be the ideal solution for the machining of small 3- 5 axis batches in a pendular cycle. | |
| Vertical drilling machines characterised by a high productivity level and proposed in several versions: from 1 to 2 stations, from 1 to 6 pairs of drilling spindles. Every single version... |