CMS North America, Inc. Datasheets for Milling Machines
Milling machines move a clamped workpiece into a fixed, rotating cutter; or move the cutter itself into a stationary workpiece. There are two basic configurations: vertical and horizontal.
Milling Machines: Learn more
| Product Name | Notes |
|---|---|
| A range of CNC machining centres with 3, 4 or 5 interpolated axes, for the high speed machining of very large panels made from aluminium, composites, reinforced plastics, plasterboard or... | |
| A range of CNC machining centres with 5 interpolated axes for machining very large components in tooling board, composites or wood. | |
| A range of CNC machining centres with 5 interpolated axes for the high speed machining of large components made from aluminium and light alloys. | |
| A range of CNC machining centres with 5 interpolated axes for the high speed machining of large components made from light alloys, composite materials, reinforced plastics, tooling board or wood. | |
| A range of CNC machining centres with 5 interpolated axes, for the high speed machining of large components made from aluminium and light alloys. | |
| A range of CNC machining centres with 5 interpolated axes, for the high speed machining of large components made from light alloys, composite materials, reinforced plastics, tooling board or wood. | |
| A range of CNC machining centres with 5 interpolated axes, for the high speed machining of medium to small components made from light alloys, composite materials, reinforced plastics, tooling board... | |
| A range of CNC machining centres with 5 interpolated axes, for the high speed machining of small and medium sized components made from aluminium, composites, plastics, reinforced plastics, tooling board... | |
| A range of CNC profilers with 3, 4 or 5 interpolated axes, for the high speed machining of very large panels made from aluminium and light alloys. | |
| A range of CNC profilers with 5 interpolated axes, for the high speed machining of large components made from aluminium and light alloys. | |
| Cronus 5-Axis Machining Center for use in a wide range of high speed and high precision applications. Features: Direct Linear scales, Rotary Torque drives, dry, mist or full flood cooling,... | |
| The range of 5-axis CNC machining centres is featured by a large working envelope,fully enclosed, which ensures maximum operational and environmental safety. |