Grate: Light Duty 10 ga plate Slotted
Outlet Location: Center
Outside Diameter: 8.5in
Start Depth: 6in
Throat Size: 4.5in
StainlessDrains.com | |
---|---|
Product Category | Drains and Drain Systems |
Product Number | SDCTR-Q42085-641C-XXL3 |
Product Name | Trench Drain |
Drain Type | Trench |