icotek Corp Drainage Device- for Control Panels & Enclosures, IP66 / IP67 / IP69K 99193

Description
In enclosures and housings with a high degree of protection, temperature differences result in condensation. By using a drainage device, it is possible to safely drain off the condensate without losing a maximum enclosure protection of IP66. A water-permeable membrane ensures the drainage of the enclosure due to its capillary effect. The design prevents splash water from entering the interior of the enclosure. The drainage device is fixed in the bottom of the enclosure using the union nut in a hole of Ø 50.5 +0.5 mm. Make sure that the sealing ring is on the outer housing wall and that the hole is free of burrs. Advantages & Benefits High protection class IP66/67, IP69K Good drainage performance Easy assembly Based on a standard cut-out Sturdy, weatherproof and UV-resistant housing
Datasheet
Description
In enclosures and housings with a high degree of protection, temperature differences result in condensation. By using a drainage device, it is possible to safely drain off the condensate without losing a maximum enclosure protection of IP66. A water-permeable membrane ensures the drainage of the enclosure due to its capillary effect. The design prevents splash water from entering the interior of the enclosure. The drainage device is fixed in the bottom of the enclosure using the union nut in a hole of Ø 50.5 +0.5 mm. Make sure that the sealing ring is on the outer housing wall and that the hole is free of burrs. Advantages & Benefits High protection class IP66/67, IP69K Good drainage performance Easy assembly Based on a standard cut-out Sturdy, weatherproof and UV-resistant housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drainage Device- for Control Panels & Enclosures, IP66 / IP67 / IP69K - 99193 - icotek Corp
Chicago, IL, United States
Drainage Device- for Control Panels & Enclosures, IP66 / IP67 / IP69K
99193
Drainage Device- for Control Panels & Enclosures, IP66 / IP67 / IP69K 99193
In enclosures and housings with a high degree of protection, temperature differences result in condensation. By using a drainage device, it is possible to safely drain off the condensate without losing a maximum enclosure protection of IP66. A water-permeable membrane ensures the drainage of the enclosure due to its capillary effect. The design prevents splash water from entering the interior of the enclosure. The drainage device is fixed in the bottom of the enclosure using the union nut in a hole of Ø 50.5 +0.5 mm. Make sure that the sealing ring is on the outer housing wall and that the hole is free of burrs. Advantages & Benefits High protection class IP66/67, IP69K Good drainage performance Easy assembly Based on a standard cut-out Sturdy, weatherproof and UV-resistant housing

In enclosures and housings with a high degree of protection, temperature differences result in condensation. By using a drainage device, it is possible to safely drain off the condensate without losing a maximum enclosure protection of IP66. A water-permeable membrane ensures the drainage of the enclosure due to its capillary effect. The design prevents splash water from entering the interior of the enclosure.

The drainage device is fixed in the bottom of the enclosure using the union nut in a hole of Ø 50.5 +0.5 mm. Make sure that the sealing ring is on the outer housing wall and that the hole is free of burrs.


Advantages & Benefits

  • High protection class IP66/67, IP69K
  • Good drainage performance
  • Easy assembly
  • Based on a standard cut-out
  • Sturdy, weatherproof and UV-resistant housing
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Drains and Drain Systems
Product Number 99193
Product Name Drainage Device- for Control Panels & Enclosures, IP66 / IP67 / IP69K
Connection Size 2.0 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details