Industrial & Food grade stainless steel clean out. Clean out is rated for forklift traffic. Interior clean out body has o-ring to seal top cover with internal threaded plug. The traffic rated stainless steel cover is secured with three screws. Outlet pipe can be ordered with 3″ or 4″ diameter stainless steel no-hub connection. The clean out is typically supplied as T304 stainless steel with a bead blast finish. (T316 stainless steel is offered upon request for an additional charge)
| Eric'sons Dura Trench | |
|---|---|
| Product Category | Drains and Drain Systems |
| Product Number | CDCO |
| Product Name | Stainless Clean Out |
| Body Material | Stainless |