Norton® 38A46-JVBE Vitrified Wheel
Norton Abrasives | |
---|---|
Product Category | Grinding Wheels |
Product Number | 66253262704 |
Product Name | Norton® 38A46-JVBE Vitrified Wheel |
Type | Aluminum Oxide |
Outer Diameter | 12 inch (305 mm) |
Thickness | 1 inch (25.4 mm) |
Bore / Shank | 3 inch (76.2 mm) |
Max Speed | ? to 2070 rpm |