Kundel Industries, Inc. Datasheets for Lifting and Rigging Attachments
Lifting and rigging attachments are used on a crane or hoist between the hook and the item to be lifted. Items include sling release systems, product specific lifters, clamps and grapples.
Lifting and Rigging Attachments: Learn more
| Product Name | Notes |
|---|---|
| Gripping technique: Standard hook The standard hook is an option that is typically used when applications only requires “below the hook” devices like lifting slings, lifting chains, spreader bars and... | |
| A gripper that, when integrated in Quick-Lift System™, meets the highest standards of ergonomics, working environment, safety and efficiency. Unique integrated mechanical, electrical, pneumatic swivel enables continuous rotation of gripper. | |
| Custom Mechanical Gripping Units are custom built based upon the application. Features like gripping, flipping, rotating, expanding collars and more can be built into the gripping device. Each unit is... | |
| Gripping technique: Pneumatic Magnetic Gripper Maximum lifting capacity for different objects when gripping in center of gravity: Steel plate: 100 kg at a thickness of >15 mm Round steel: 45... | |
| There are two different rail mounted solutions available. The QL R, Quick-Lift Rail and QL D, Quick-Lift Driven. Both systems can either be ceiling mounted or mounted in free standing... |