Kundel Industries, Inc. Datasheets for Industrial Cranes

Industrial cranes raise, shift, and lower loads with a projected, swinging arm or a hoisting apparatus supported on an overhead track.
Industrial Cranes: Learn more

Product Name Notes
Adjustable Height Aluminum Portable Gantry Cranes The Adjustable Height Aluminum Gantry Cranes combine lightweight and rigid construction into one unit. The all aluminum construction of this gantry crane makes it...
Food Grade Intelligent Lifting Arm - Up to 165 lbs Patented Quick-Lift Systems™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct...
Intelligent Anti-Torque Lifting Arm - Up to 275 lbs Patented Quick-Lift Systems™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension...
Intelligent Lifting Arm - Up to 110 lbs Patented Quick-Lift Systems™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of...
Intelligent Lifting Arm - Up to 220 lbs Patented Quick-Lift Systems™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of...
Intelligent Lifting Arm - Up to 440 lbs Patented Quick-Lift Systems™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of...
Intelligent Lifting Arm - Up to 660 lbs Patented Quick-Lift Systems™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of...
Intelligent Lifting Arm with tool panel - Up to 275 lbs Patented Quick-Lift Systems™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a...
Overhead Workstation Bridge Cranes - Up to 10 Ton TTRAC overhead bridge cranes come complete with state-of-the-art controls and exceed all industry standards. The under-running design of the TTRAC allows...
Overhead Workstation Bridge Cranes - Up to 3 Ton The KTRAC crane system has not only been scientifically proven and well documented to moving far easier than the competition, but...
Pre-designed, Packaged Automation Kits - Ready To Go istrut developed Table Backs Kits that enhance ergonomic required processes that empowers the crafts person to work safe with no wasted moves.
A new jib crane type has been developed by Kundel Industries. The patent-pending jib utilizes a pined compression tube, combined with double tension rods, giving a new modular component approach...
Comes complete with 3 rail sides, suspension plates, 3 trolleys, hanger and spacer assemblies, and end stops. The SNAPTRAC® is an affordable and easy to assemble bridge crane. It is...
Do you have low overhead structure problems and need to fit your system in a compact work area? Don’t worry, we have you covered. Our 180° Low Headroom Wall Mount...
Industrial Steel Gantry Cranes are designed for transporting and positioning materials along the beam's length. Solid steel construction will provide years of service. Facilitate easy mobility from one area to...
istrut is a versatile framing system that can be easily crafted into a custom Lift and Move Kit that meet your special requirement up to 1 ton. Features & Benefits...
The 270° Standard Boom Jib Crane is a great option, offering maximum safety and productivity while providing wide, 270° coverage. This versatile system can transfer material from one work cell...
The 360° Standard Boom Jib Crane is a great option, offering maximum safety and productivity while providing full, 360° coverage. This versatile system can transfer material from one work cell...
This is a great choice for full range movement to assemble and or fabricate products giving the craftsman the ability to move parts or sub-assembles into position effortlessly, The Free-Standing...
This is a great choice for full range movement to assemble and or fabricate products giving the craftsman the ability to move parts or sub-assembles into position effortlessly, without sacrificing...
This is a great choice for hanging a mono rail or a standard crane system. Our Free-Standing, Low Headroom stationary Jib is a problem solver. It offers maximum safety and...
This is a great choice for moving items from one location to another, When you need to be independent of any existing structure. Our Free-Standing Monorail Crane is a problem...
This is a great choice for moving items from one location to another, without sacrificing any floor space. Our Ceiling hung monorail Crane is a problem solver. It offers maximum...
This is a great choice for working around low overhead structure problems, without sacrificing quality or movement. Our Free-Standing, Low Headroom 270° Jib Crane is a problem solver. It offers...
This is a great choice for working around low overhead structure problems, without sacrificing quality or movement. Our Free-Standing, Low Headroom 360° Jib Crane is a problem solver. It offers...
This is a great choice when you have temporary lifting or supporting application at different locations from time to time. Equipment repair, construction projects and just occasional lift or support...
This unit comes complete with 3 rail sides, 3 posts, 3 trolleys, hanger and spacer assemblies, and end stops. The SNAPTRAC® is an affordable and easy to assemble bridge crane.
This unit comes complete with 3 rail sides, four posts, 3 trolleys, hanger and spacer assemblies, and end stops. The SNAPTRAC® is an affordable and easy to assemble bridge crane.
Two types are available, ridged system that gives precise compact smooth movement, and our standard articulated bridge movement giving effortless quick response to a user. Three types of lifting crane...