Kundel Industries, Inc. Datasheets for Material Handling Manipulators
Industrial manipulators are used to move and position materials, products, parts, and tools. Commonly used attachments include hooks, magnets, electromagnets, core grips, suction cups, pneumatic clamps and vacuum pads.
Material Handling Manipulators: Learn more
| Product Name | Notes |
|---|---|
| Gripping technique: Standard hook The standard hook is an option that is typically used when applications only requires “below the hook” devices like lifting slings, lifting chains, spreader bars and... | |
| A gripper that, when integrated in Quick-Lift System™, meets the highest standards of ergonomics, working environment, safety and efficiency. Unique integrated mechanical, electrical, pneumatic swivel enables continuous rotation of gripper. | |
| Custom Mechanical Gripping Units are custom built based upon the application. Features like gripping, flipping, rotating, expanding collars and more can be built into the gripping device. Each unit is... | |
| Gripping technique: Pneumatic Magnetic Gripper Maximum lifting capacity for different objects when gripping in center of gravity: Steel plate: 100 kg at a thickness of >15 mm Round steel: 45... | |
| There are two different rail mounted solutions available. The QL R, Quick-Lift Rail and QL D, Quick-Lift Driven. Both systems can either be ceiling mounted or mounted in free standing... |