Performance Polymers Group Hydrophilic Thermoplastic Elastomers HydroThane

Description
HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for consistent single-step surface lubricity characteristics and a low coefficient of friction. Available in aliphatic and aromatic versions, these elastomers have the ability to rapidly absorb water while maintaining high tensile strength and high elongation, resulting in a permanently lubricious polymer. HydroThane can be processed using conventional extrusion or injection molding equipment. Being hydrophilic even when dehydrated, they should be sealed and stored in a cool, dry place and are available in hardnesses of 80 Shore A and 93 Shore A.
Datasheet
Description
HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for consistent single-step surface lubricity characteristics and a low coefficient of friction. Available in aliphatic and aromatic versions, these elastomers have the ability to rapidly absorb water while maintaining high tensile strength and high elongation, resulting in a permanently lubricious polymer. HydroThane can be processed using conventional extrusion or injection molding equipment. Being hydrophilic even when dehydrated, they should be sealed and stored in a cool, dry place and are available in hardnesses of 80 Shore A and 93 Shore A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydrophilic Thermoplastic Elastomers - HydroThane - Performance Polymers Group
Wilmington, MA, United States
Hydrophilic Thermoplastic Elastomers
HydroThane
Hydrophilic Thermoplastic Elastomers HydroThane
HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for consistent single-step surface lubricity characteristics and a low coefficient of friction. Available in aliphatic and aromatic versions, these elastomers have the ability to rapidly absorb water while maintaining high tensile strength and high elongation, resulting in a permanently lubricious polymer. HydroThane can be processed using conventional extrusion or injection molding equipment. Being hydrophilic even when dehydrated, they should be sealed and stored in a cool, dry place and are available in hardnesses of 80 Shore A and 93 Shore A.

HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for consistent single-step surface lubricity characteristics and a low coefficient of friction.

Available in aliphatic and aromatic versions, these elastomers have the ability to rapidly absorb water while maintaining high tensile strength and high elongation, resulting in a permanently lubricious polymer.

HydroThane can be processed using conventional extrusion or injection molding equipment.

Being hydrophilic even when dehydrated, they should be sealed and stored in a cool, dry place and are available in hardnesses of 80 Shore A and 93 Shore A.

Supplier's Site Datasheet

Technical Specifications

  Performance Polymers Group
Product Category Polymers and Plastic Resins
Product Number HydroThane
Product Name Hydrophilic Thermoplastic Elastomers
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyurethane
Industry Sanitary
Unlock Full Specs
to access all available technical data

Similar Products

Two Component, Epoxy Resin Systems - EP21LSCL-1 - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy
Filler Metal or MIM
View Details
Fluon+ ™ Filled PTFE Compounds - FC 444 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) BLACK PELLETS - 770P (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Filler Unfilled
View Details
ELAN-Tron® - E 4141 White Resin / C 4141 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; MoldingCompound; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details