The TSP-2945-12 has a stainless steel front panel and aluminum back cover. The front panel of this unit is IP66/IP69K compliant, so when panel mounted, this PC is an ideal waterproof solution for food and beverage manufacturing or industrial applications exposed to liquids, sprays or humidity. The TSP-2945-12 can act as an HMI (human-machine interface), track metrics for your SCADA (supervisory control and data acquisition) program, or run your ERP (enterprise resource planning) software. This PC has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT. The TSP-2945 series is available in screen sizes from 7” – 22”.
Teguar Corporation | |
---|---|
Product Category | Computers |
Product Number | TSP-2945-12 |
Product Name | 12” All-in-One Panel PC |
Display Size | 12.1 inch (307.34 mm) |
Operating System | Microsoft® |
Processor | Intel 386 Family |
Speed | 1830 MHz |