- Trained on our vast library of engineering resources.

Advantech 15.6" Ubiquitous Touch Computer with Intel® Skylake Core™ i3-6100U processor UTC-515F

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OHIO, United States
15.6" Ubiquitous Touch Computer with Intel® Skylake Core™ i3-6100U processor
UTC-515F
15.6" Ubiquitous Touch Computer with Intel® Skylake Core™ i3-6100U processor UTC-515F
UTC-515F features an all-in-one computing system equipped with wide format, touch based LCD panel. It is easy to integrate key peripherals and display systems for diversified self-service and interactive signage deploy in different application areas. The systems deliver updated information with well-designed interactive interfaces; fully ensure relevant content and targeted promotions are delivered. UTC series touch panel computers are the best investments to enhance user satisfaction, further brand equity, and maximize business profits. Low power and fanless system design Built in Intel® Core™ i3-6100U processor 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All in one aluminum extrusion design Support both landscape and portrait screen orientation VESA 100 mm standard mounting holes for varied mounting demands Side groove design for flexible peripheral installation Equipped with DeviceOn/iServicesof tware for remote device management

UTC-515F features an all-in-one computing system equipped with wide format, touch based LCD panel. It is easy to integrate key peripherals and display systems for diversified self-service and interactive signage deploy in different application areas. The systems deliver updated information with well-designed interactive interfaces; fully ensure relevant content and targeted promotions are delivered. UTC series touch panel computers are the best investments to enhance user satisfaction, further brand equity, and maximize business profits.

  • Low power and fanless system design
  • Built in Intel® Core™ i3-6100U processor
  • 15.6" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • All in one aluminum extrusion design
  • Support both landscape and portrait screen orientation
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Side groove design for flexible peripheral installation
  • Equipped with DeviceOn/iServicesoftware for remote device management
Supplier's Site Datasheet
15.6
Cincinnati, OHIO, United States
15.6" Ubiquitous Touch Computer with Intel® Skylake Core™ i3-6100U processor
UTC-515F
15.6" Ubiquitous Touch Computer with Intel® Skylake Core™ i3-6100U processor UTC-515F
UTC-515F features an all-in-one computing system equipped with wide format, touch based LCD panel. It is easy to integrate key peripherals and display systems for diversified self-service and interactive signage deploy in different application areas. The systems deliver updated information with well-designed interactive interfaces; fully ensure relevant content and targeted promotions are delivered. UTC series touch panel computers are the best investments to enhance user satisfaction, further brand equity, and maximize business profits. Low power and fanless system design Built in Intel® Core™ i3-6100U processor 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All in one aluminum extrusion design Support both landscape and portrait screen orientation VESA 100 mm standard mounting holes for varied mounting demands Side groove design for flexible peripheral installation Equipped with DeviceOn/iServicesof tware for remote device management

UTC-515F features an all-in-one computing system equipped with wide format, touch based LCD panel. It is easy to integrate key peripherals and display systems for diversified self-service and interactive signage deploy in different application areas. The systems deliver updated information with well-designed interactive interfaces; fully ensure relevant content and targeted promotions are delivered. UTC series touch panel computers are the best investments to enhance user satisfaction, further brand equity, and maximize business profits.

  • Low power and fanless system design
  • Built in Intel® Core™ i3-6100U processor
  • 15.6" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • All in one aluminum extrusion design
  • Support both landscape and portrait screen orientation
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Side groove design for flexible peripheral installation
  • Equipped with DeviceOn/iServicesoftware for remote device management
Supplier's Site Datasheet
15.6
Cincinnati, OHIO, United States
15.6" Ubiquitous Touch Computer with Intel® Skylake Core™ i3-6100U processor
UTC-515F
15.6" Ubiquitous Touch Computer with Intel® Skylake Core™ i3-6100U processor UTC-515F
UTC-515F features an all-in-one computing system equipped with wide format, touch based LCD panel. It is easy to integrate key peripherals and display systems for diversified self-service and interactive signage deploy in different application areas. The systems deliver updated information with well-designed interactive interfaces; fully ensure relevant content and targeted promotions are delivered. UTC series touch panel computers are the best investments to enhance user satisfaction, further brand equity, and maximize business profits. Low power and fanless system design Built in Intel® Core™ i3-6100U processor 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All in one aluminum extrusion design Support both landscape and portrait screen orientation VESA 100 mm standard mounting holes for varied mounting demands Side groove design for flexible peripheral installation Equipped with DeviceOn/iServicesof tware for remote device management

UTC-515F features an all-in-one computing system equipped with wide format, touch based LCD panel. It is easy to integrate key peripherals and display systems for diversified self-service and interactive signage deploy in different application areas. The systems deliver updated information with well-designed interactive interfaces; fully ensure relevant content and targeted promotions are delivered. UTC series touch panel computers are the best investments to enhance user satisfaction, further brand equity, and maximize business profits.

  • Low power and fanless system design
  • Built in Intel® Core™ i3-6100U processor
  • 15.6" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • All in one aluminum extrusion design
  • Support both landscape and portrait screen orientation
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Side groove design for flexible peripheral installation
  • Equipped with DeviceOn/iServicesoftware for remote device management
Supplier's Site Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UTC-515F
Product Name 15.6" Ubiquitous Touch Computer with Intel® Skylake Core™ i3-6100U processor
Processor Intel 386 Family; Intel® Core™ i3-6100U
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Celeron® Quad Core J1900 Fanless Digital Signage Player - DS-370 - Advantech
Specs
Processor Intel 386 Family; Intel® Celeron™ Processor J1900 Quad Core 2.0 GHz SoC
Speed 2000 MHz
IDE Capacity 8.0 GB
View Details
[WinCE] 5.7
Specs
Display Size 5.7 inch (144.78 mm)
Processor TI® ARM® Cortex™ A8 AM3517
Main Memory 0.26 GB
View Details
7
Specs
Computer Type Computer Terminal
General Features Ruggedized; Bluetooth
Processor Intel 386 Family; Intel® Atom™ E3827 dual-core, 1.75 GHz
View Details