Aaeon Systems Inc. 12.1" Stainless Fanless Touch Panel Computer With Intel® Atom™ D2700 onboard AFP-6123

Suppliers

Company
Product
Description
Supplier Links
12.1
Brea, CA, USA
12.1" Stainless Fanless Touch Panel Computer With Intel® Atom™ D2700 onboard
AFP-6123
12.1" Stainless Fanless Touch Panel Computer With Intel® Atom™ D2700 onboard AFP-6123
The AFP-6152 and AFP-6123 are designed to be durable, using the highest grade stainless steel type 316L enclosure with polished surface for easy cleaning and maintenance and offer protection against extreme vibration and shock, dust accumulation and corrosive acid and alkaline. The AFP-6152 and AFP-6123 provide M12 waterproof I/O connectors for two USB2.0, one RS-232, one RS-232/422/485, one LAN and one power input. Even with a completely sealed off waterproof enclosure, the AFP-6000 series also offers wide operating temperature of -10° ~ 50° Celcius, without airflow. In addition, power input protection mechanism with over-voltage protection, low-voltage protection and reverse protection make the systems more reliable. Applications Features 12.1" XGA (1024 x 768) TFT LCD Display Intel Atom D2700 Processor, Fanless Operation IP66/NEMA4x-Complian t Stainless Type 316L System Wide Operation Temperature : -20°C ~ 50°C Anti-Scratch Touch Screen: 7H Power Input Protection: Over-Voltage Protection, Low-Voltage Protection, Reverse Protection

The AFP-6152 and AFP-6123 are designed to be durable, using the highest grade stainless steel type 316L enclosure with polished surface for easy cleaning and maintenance and offer protection against extreme vibration and shock, dust accumulation and corrosive acid and alkaline. The AFP-6152 and AFP-6123 provide M12 waterproof I/O connectors for two USB2.0, one RS-232, one RS-232/422/485, one LAN and one power input. Even with a completely sealed off waterproof enclosure, the AFP-6000 series also offers wide operating temperature of -10° ~ 50° Celcius, without airflow. In addition, power input protection mechanism with over-voltage protection, low-voltage protection and reverse protection make the systems more reliable.

Applications

Features

  • 12.1" XGA (1024 x 768) TFT LCD Display

  • Intel Atom D2700 Processor, Fanless Operation

  • IP66/NEMA4x-Compliant Stainless Type 316L System

  • Wide Operation Temperature : -20°C ~ 50°C

  • Anti-Scratch Touch Screen: 7H

  • Power Input Protection: Over-Voltage Protection, Low-Voltage Protection, Reverse Protection
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computers
Product Number AFP-6123
Product Name 12.1" Stainless Fanless Touch Panel Computer With Intel® Atom™ D2700 onboard
Display Size 12.1 inch (307.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ABB Measurement & Analytics
Specs
Computer Type Tablet
Mounting / Configuration Handheld or Portable
General Features Ruggedized; Touch Screen; Bluetooth
View Details
Fanless Panel PC - super-10-4-ppc-3i385cw - Synertron Technology, Inc.
Specs
Computer Type Computer Terminal
Operating System Microsoft®; Linux
General Features Panel Mount
View Details
 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Operating System Microsoft®
Main Memory 8.00 GB
View Details
Integrated Display Industrial Computer - 6181P-15B3MW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details