High capacity requirements w/ no floor protection
Magnus Mobility Systems, Inc. | |
---|---|
Product Category | Wheels |
Product Number | SS1235R-20 |
Product Name | Cast Iron Wheel (SS) |
Wheel Type | Metal |
Maximum Load | 2100 lbs (952 kg) |
Wheel Diameter | 12 inch (305 mm) |
Wheel Width | 3.5 inch (88.9 mm) |