2444 Swivel castor with central, total & directional lock . 2446 Swivel castor with central lock . Compatible with Accident & Emergency (A+E) beds, Patient transfer trolley 40000//42000. Anti static . Stem with D cam operation system . Swivel head/wheel has precision ball bearings . Wheel axle with nut . Material . Frame: Pressed steel, zinc-chromatised . Housing: Synthetic plastic . Wheel centre: Polyamide . Tread: Polyurethane
Wheel Diameter = 200mm
Includes Brake = Yes
Mounting Type = Stem
Application = Medical
Load Capacity = 100kg
Tyre Material = Rubber
Overall Height = 240mm
Stem Diameter = 8mm
Stem Height = 96mm
Features = Long Working Life, Non-Marking, Shock Absorbing, Washable
RS Components, Ltd. | |
---|---|
Product Category | Casters |
Product Number | 421123 |
Caster Type | Stem Caster |
Wheel Type | Rubber/Plastic |
Features | Brake |