Stem Caster, Four Swivel 5" x 1-1/4" Polyurethane Casters, 2 with brake
Quantum Storage Systems | |
---|---|
Product Category | Casters |
Product Name | Wire Shelving - Casters - WR-00H |
Caster Type | Stem Caster; Wheel Caster |
Wheel Type | Solid Poly |
Features | Brake |
Maximum Load | 300 lbs (136 kg) |