• Swivel Casters - Horn and bearing
raceway are formed from a single
piece of heavy gauge steel, deeply
corrugated to withstand stress and
prevent distortion under full
rated load
• Load Bearing - Single row of
hardened, polished ball bearings
roll freely in a large diameter,
lubricated raceway
• King Pin - Riveted and coined for
durability in rated service
• Wheel Bearings - Plain, self
lubricating and roller bearings are
available
• Finish - Corrosion resistant zinc
Recommended where use is intermittent and absence of extreme shock/ impact
Jilson Group (The) | Magnus Mobility Systems, Inc. | |
---|---|---|
Product Category | Casters | Casters |
Product Number | 01-HRR-4 | 01-HRR-4 |
Product Name | General Duty - Swivel Caster | Series 1 General Duty |
Caster Type | Swivel Plate Caster; Wheel Caster | |
Wheel Type | Solid Rubber | |
Maximum Load | 350 lbs (159 kg) | |
Wheel Diameter | 4 inch (102 mm) | |
Wheel Width | 1.62 inch (41.27 mm) |