Cri-Tech, Inc. Datasheets for Elastomers and Rubber Compounds

Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience).
Elastomers and Rubber Compounds: Learn more

Product Name Notes
66% Fluorine copolymers formulated for injection molding. GP-LV compounds also exhibit the improved hot tear resistance of their higher viscosity counterparts.
66% Fluorine copolymers formulated for low cost. LC compounds are used in lathe cut and custom molded goods, including valve stem seals.
66% Fluorine copolymers formulated for low cost. LC-THK compounds are fissure resistant in thick cross sections; these compounds also exhibit enhanced rubber-to-metal bonding.
66% Fluorine copolymers formulated for low cost. Low Viscosity Compounds, LC-LV compounds are also injection moldable.
66% Fluorine copolymers formulated for molding complex geometric shapes. GP compounds exhibit improved hot tear resistant properties and offer a variety of colors.
66% Fluorine copolymers formulated with compounding ingredients approved for food contact (U.S. FDA 21 CFR 177.2600(c)(4)(1) listed). FDA compounds are also available in a variety of colors.
68% Fluorine terpolymers formulated for improved chemical resistance. IF compounds are good choices for fuel applications.
70% Fluorine terpolymers formulated for much improved chemical resistance. HF compounds are excellent choices for fuel applications, including methanol-containing fuels.
Cri-Tech's new Cri-Line® FKM Static Dissipative FKM compounds can now be tailored to meet your most demanding application requirements. These unique compounds provide lower durometer, improved conductivity, processability and...
Flexible, Fluoromaterial based Cri-plastMP F-TPE, F-TPX (XLFE e-beam crosslinkable) and F-TPVs are a family of melt-processable Fluoro – Thermoplastic Elastomers (F-TPEs) and Thermoplastic Vulcanizates (F-TPVs) developed to meet a wide...
Cri-Line compounds are fully formulated high performance FKM compounds, developed, tested and guaranteed by Cri-Tech, Inc.
High fluorine tetrapolymers formulated for low temperature flexibility. HFLT compounds are excellent choices for fuel applications, including methanol-containing fuels, where low temperature flexibility is also essential. The LT compounds are...
The LS, Low Shrinkage compounds are designed to give part shrinkage (out of the mold) and post-curing operation comparable to a nitrile or similar elastomer. In most cases, tooling changes...