Material Testing Services
Service Detail from Cri-Tech, Inc.

Whether we are in the midst of a complicated development project, or doing routine quality production verification, Cri-Tech's lab is well equipped to produce sample materials and perform industry standard testing. In addition, it is directly connected to a SQL database with 100% batch testing
Cri-Tech In-House Capabilities
- Durometer
- Tensile Properties
- Tear Strength
- Specific Gravity
- Compression Set
- Air Aging
- Test Tube Aging
- Fluid Immersion
- HT(High Temperature)/LT(Low Temperature) Chamber
- Color Matching
- LT(Low Temperature): Brittleness
- LT : TR-10
- COF Testing
- Viscosity (Mooney)
- Rheometer (ODR/MDR/RPA)
- Flow Mold
- Mixing and Sample Prep.
- -214 & -325 O-Rings
- Compression Stress Relaxation
Additional Parent Company Capabilities
- DSC (Differential Scanning Calorimeter)
- Low Temp
- TGA (Thermal Gravimetric Analysis)
- IR (Infrared Spectroscopy)
- Elevated Temperature Fuel Aging
- SEM (Scanning Electron Microscopy)
- GPC (Gel Permeation Chromatography)
- Gas Permeation
- Others
Specifications
Company Information
Founded in 1977, Cri-Tech continues to be the leader in formulating and compounding high performance Fluoromaterials (elastomers, plastics and blends) through leveraging the complete range of specialty materials and additives (including nanotubes and graphene). Customer-focused, formulation development & problem-solving capability. Dedicated, responsive, fully staffed technical team.
More Information
Product Announcements