Cri-Tech, Inc. Datasheets for Resins and Compounds
Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more
| Product Name | Notes |
|---|---|
| 66% Fluorine copolymers formulated for injection molding. GP-LV compounds also exhibit the improved hot tear resistance of their higher viscosity counterparts. | |
| 66% Fluorine copolymers formulated for low cost. LC compounds are used in lathe cut and custom molded goods, including valve stem seals. | |
| 66% Fluorine copolymers formulated for low cost. LC-THK compounds are fissure resistant in thick cross sections; these compounds also exhibit enhanced rubber-to-metal bonding. | |
| 66% Fluorine copolymers formulated for low cost. Low Viscosity Compounds, LC-LV compounds are also injection moldable. | |
| 66% Fluorine copolymers formulated for molding complex geometric shapes. GP compounds exhibit improved hot tear resistant properties and offer a variety of colors. | |
| 66% Fluorine copolymers formulated with compounding ingredients approved for food contact (U.S. FDA 21 CFR 177.2600(c)(4)(1) listed). FDA compounds are also available in a variety of colors. | |
| 68% Fluorine terpolymers formulated for improved chemical resistance. IF compounds are good choices for fuel applications. | |
| 70% Fluorine terpolymers formulated for much improved chemical resistance. HF compounds are excellent choices for fuel applications, including methanol-containing fuels. | |
| Cri-Tech's new Cri-Line® FKM Static Dissipative FKM compounds can now be tailored to meet your most demanding application requirements. These unique compounds provide lower durometer, improved conductivity, processability and... | |
| Flexible, Fluoromaterial based Cri-plastMP F-TPE, F-TPX (XLFE e-beam crosslinkable) and F-TPVs are a family of melt-processable Fluoro – Thermoplastic Elastomers (F-TPEs) and Thermoplastic Vulcanizates (F-TPVs) developed to meet a wide... | |
| Cri-Line compounds are fully formulated high performance FKM compounds, developed, tested and guaranteed by Cri-Tech, Inc. | |
| Cri-plastMP™ PFA Electrically Conductive Compounds are formulated to meet your static dissipative/conducti ve, ATEX requirements in multiple applications. Specific grades can be processed by injection, extrusion, transfer molding, and compression... | |
| High fluorine tetrapolymers formulated for low temperature flexibility. HFLT compounds are excellent choices for fuel applications, including methanol-containing fuels, where low temperature flexibility is also essential. The LT compounds are... | |
| HNBR compounds are non-FKM compounds that offer excellent value to performance properties. | |
| The LS, Low Shrinkage compounds are designed to give part shrinkage (out of the mold) and post-curing operation comparable to a nitrile or similar elastomer. In most cases, tooling changes... |