Koike Aronson/Ransome, Inc. Datasheets for Material Handling Manipulators

Industrial manipulators are used to move and position materials, products, parts, and tools. Commonly used attachments include hooks, magnets, electromagnets, core grips, suction cups, pneumatic clamps and vacuum pads.
Material Handling Manipulators: Learn more

Product Name Notes
RHTS 3.0 ROBOTIC HEADSTOCK/TAILSTOCK POSITIONER CAPACITY: 3,000 lbs between Head and Tailstocks, center of gravity 3” eccentric. CONSISTING OF: RHS 1.5 SD (Less SD) 1 AXIS ROBOTIC HEADSTOCK POSITIONER CAPACITY...
RHTS 5.0 ROBOTIC HEADSTOCK/TAILSTOCK POSITIONER CAPACITY: 5,000 lbs between Head and Tailstocks, center of gravity 3” eccentric. CONSISTING OF: RHS 2.5 SD (Less SD) 1 AXIS ROBOTIC HEADSTOCK POSITIONER CAPACITY...
Ideal for welding jobs at ground level • Allow operator to maintain a steady arc, resulting in highly accurate welds, higher productivity, and less deflection • Reliable gear elevation: no...
Koike Aronson / Ransome manufactures a complete line of Head and Tail Stock welding positioners ranging from 600 to 240,000 pounds. Special engineered positioners are always available.
Koike Aronson / Ransome manufactures a complete line of welding manipulators with load capacities ranging from 150 to 3,000 pounds and up to 30 feet of lift and reach.
Koike Aronson / Ransome robotic class features are available for most Koike Aronson / Ransome standard machines. Robotic applications may include use in the Aero Space, Automotive and heavy equipment...
Koike Aronson / Ransome Special Utility Positioners can be configured to manipulate a range of 50 to 500 pounds. Manual and powered bench mounted Positioners can be engineered for almost...
Koike Aronson / Ransome Universal Balance Positioners allow quick and safe manipulation of large awkward work objects, which is critical in maintaining the most efficient down hand welding position. A...