Koike Aronson/Ransome, Inc. Datasheets for Welding Accessories

Welding accessories includes products used in, or related to, processes such as MIG, TIG and resistance welding.
Welding Accessories: Learn more

Product Name Notes
Coupler and Flashback Arrestor Te unique combination of flashback arrestor and coupler protects the end user from flashbacks and allows quick assembly and removal of the torch from gas hoses.
Coupler and Flashback Arrestor The unique combination of flashback arrestor and coupler protects the end user from flashbacks and allows quick assembly and removal of the torch from gas hoses.
Automatic Shut-off Device for portable cutting machines.
Bevel shaped cutting is often employed for the secondary processing in gas cutting operations, and with long torches of the optical tracer type cutting machine, bevel cutting is a difficult...
Compared to the ball/float system, an accurate setting is possible providing savings on both time and gas. This exclusive flow select system allows accurate gas flow control. *CO2 , Oxygen,...
Features Area safeguarding in horizontal or vertical zones Integrated functionality for up to 16 monitoring cases 190° scan angle 106 ft Warning Zone Software Included Adapts to Any Positioner
High quality cast iron body with precision machined guideways and bearing surfaces, drop forged case hardened scroll plate and hardened and ground pinions. 1 set of hardened reversible two piece...
High quality reverse flow checkvalve prevents dangerouscounter flow of gases when a backfire occurs * Flashback Arrestor Anti-flash elements diffuseflames and absorbs heat energy from flashback Gas Supply InterruptSecondary...
Koike Aronson / Ransome manufactures a complete line of turning rolls ranging from 3000 to 2,400,000 pounds. Rubber, Steel, urethane and Micarta (phenolic) wheels available.
Open center 3 Jaw self centering chuck, allows fast set-up of cylindrical shapes. Heavy-duty construction and a completely enclosed faceplate prevents flux and weld splatter from impairing operation.
Powered or manually operated to allow for 6 inches of vertical and horizontal adjustment. Adjustment is accomplished by manual hand wheel or1/8 HP gear head motors. Roller Cluster grips slide...
Quick releasing/reverse flow prevention valve.
The Custom series regulators are designed to maintain pressure settings for cutting, welding and heating work.The bright red and green regulators allow the operator to quickly identify red for fuel...
The Koike Aronson/Ransome Programmable Positioner System is designed to increase productivity of manual welding applications as well as aid in the transition from manual to robotic welding applications. Built in...
The Silver Arrestor Z- Set is engineered for the most demanding applications. Multiple safety and convenience features make this flashback arrestor set the choice of professionals in industries such as...
The Snap Valve Set is highly recommended by current Koike portable customers. The Snap Valve saves time and gas waste by allowing the operator to set the preheating flame just...
The Twin Torch cutting adapter allows converting a single oxy fuel cutting torch into dual cutting torches. It can be installed on all koike machine torches that use 100 series...
These UL approved SAFETY-Z COUPLING SETS, the first on the market, reduce possible risks accompanying gas welding/cutting operations. The couplings assure good line connections; easy click-in, click-out design and good...
Welding carriages by Koike include: Wel-Handy Multi series and IK-12 Max3 series. Designed for GMAW and FCAW use as well as Sub Arc Use
Design Each Koike cutting tip is designed for proper gas efficiency and to provide the highest cutting accuracy possible Safety All 100 series and Epoch series cutting tips are designed...
Faster Cutting – Our high speed 106 D7 divergent tip increase cutting speed 20 -28 % over standard tips. Gas Savings – Gas consumption is reduced up to 26% Durable...
Four Configurations in Sentinel Plus Backfire Prevention Backflow-preventativ e configuration Gas Supply interrupt configuration Reset Configuration Gases Acetylene Propane Hydrogen LP Gas Oxygen Other general gases
Thermostatically controlled body heating for heat efficiency Built in cartridge heater Pressure changes inside cylinder do not affect regulator Easy maintenance