Koike Aronson/Ransome, Inc. Datasheets for Lifts
Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
Lifts: Learn more
| Product Name | Notes |
|---|---|
| RHTS 3.0 ROBOTIC HEADSTOCK/TAILSTOCK POSITIONER CAPACITY: 3,000 lbs between Head and Tailstocks, center of gravity 3” eccentric. CONSISTING OF: RHS 1.5 SD (Less SD) 1 AXIS ROBOTIC HEADSTOCK POSITIONER CAPACITY... | |
| RHTS 5.0 ROBOTIC HEADSTOCK/TAILSTOCK POSITIONER CAPACITY: 5,000 lbs between Head and Tailstocks, center of gravity 3” eccentric. CONSISTING OF: RHS 2.5 SD (Less SD) 1 AXIS ROBOTIC HEADSTOCK POSITIONER CAPACITY... | |
| Ideal for welding jobs at ground level • Allow operator to maintain a steady arc, resulting in highly accurate welds, higher productivity, and less deflection • Reliable gear elevation: no... | |
| Koike Aronson / Ransome manufactures a complete line of Head and Tail Stock welding positioners ranging from 600 to 240,000 pounds. Special engineered positioners are always available. | |
| Koike Aronson / Ransome manufactures a complete line of welding manipulators with load capacities ranging from 150 to 3,000 pounds and up to 30 feet of lift and reach. | |
| Koike Aronson / Ransome robotic class features are available for most Koike Aronson / Ransome standard machines. Robotic applications may include use in the Aero Space, Automotive and heavy equipment... | |
| Koike Aronson / Ransome Special Utility Positioners can be configured to manipulate a range of 50 to 500 pounds. Manual and powered bench mounted Positioners can be engineered for almost... | |
| Koike Aronson / Ransome Universal Balance Positioners allow quick and safe manipulation of large awkward work objects, which is critical in maintaining the most efficient down hand welding position. A... |