3X Motion Technologies Co., Ltd FRAMELESS MOTOR 70FSP18-D12427-X-00

Description
Poles : 10 Rated power (W) : 270 Rated voltage (V) : 48 Rated torque (N.m) : 1.24 Peak torque (N.m) : 4.05 Rated current (A) : 5.45 Max speed (rpm) : 2120 Rated speed (rpm) : 1767 Torque constant (Nm/A) : 0.187 Moment of Inertia (kgcm²) : 1.321 BEMF (Vrms/krpm) : 17 Size (mm) : 70 Stator core OD D (mm (+0.02,-0.05)) : 69 PCB OD G (mm) : 66 Winding OD g (mm) : 66.5 Stator core height i (mm (+0.2,-0.8)) : 18 Stator height L (mm) : 30.5 Rotor ID d (mm) : 42 Rotor height l (mm) : 20.7
Request a Quote
Description
Poles : 10 Rated power (W) : 270 Rated voltage (V) : 48 Rated torque (N.m) : 1.24 Peak torque (N.m) : 4.05 Rated current (A) : 5.45 Max speed (rpm) : 2120 Rated speed (rpm) : 1767 Torque constant (Nm/A) : 0.187 Moment of Inertia (kgcm²) : 1.321 BEMF (Vrms/krpm) : 17 Size (mm) : 70 Stator core OD D (mm (+0.02,-0.05)) : 69 PCB OD G (mm) : 66 Winding OD g (mm) : 66.5 Stator core height i (mm (+0.2,-0.8)) : 18 Stator height L (mm) : 30.5 Rotor ID d (mm) : 42 Rotor height l (mm) : 20.7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FRAMELESS MOTOR 70FSP18-D12427-X-00
Poles : 10 Rated power (W) : 270 Rated voltage (V) : 48 Rated torque (N.m) : 1.24 Peak torque (N.m) : 4.05 Rated current (A) : 5.45 Max speed (rpm) : 2120 Rated speed (rpm) : 1767 Torque constant (Nm/A) : 0.187 Moment of Inertia (kgcm²) : 1.321 BEMF (Vrms/krpm) : 17 Size (mm) : 70 Stator core OD D (mm (+0.02,-0.05)) : 69 PCB OD G (mm) : 66 Winding OD g (mm) : 66.5 Stator core height i (mm (+0.2,-0.8)) : 18 Stator height L (mm) : 30.5 Rotor ID d (mm) : 42 Rotor height l (mm) : 20.7
  • Poles : 10
  • Rated power (W) : 270
  • Rated voltage (V) : 48
  • Rated torque (N.m) : 1.24
  • Peak torque (N.m) : 4.05
  • Rated current (A) : 5.45
  • Max speed (rpm) : 2120
  • Rated speed (rpm) : 1767
  • Torque constant (Nm/A) : 0.187
  • Moment of Inertia (kgcm²) : 1.321
  • BEMF (Vrms/krpm) : 17
  • Size (mm) : 70
  • Stator core OD D (mm (+0.02,-0.05)) : 69
  • PCB OD G (mm) : 66
  • Winding OD g (mm) : 66.5
  • Stator core height i (mm (+0.2,-0.8)) : 18
  • Stator height L (mm) : 30.5
  • Rotor ID d (mm) : 42
  • Rotor height l (mm) : 20.7
Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category DC Motors
Product Number 70FSP18-D12427-X-00
Product Name FRAMELESS MOTOR
Standard DC Voltage 48V
Torque Constant 26.48 in-oz/amp (187 mN-m/amp)
Output Power 0.3619 HP
Continuous Current 5.45 amps
Continuous Torque 11.0 In-lbs (12.65 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller BLDC Motor/Brushless DC Motor - 50BWA Series (50BWA428D008B-01) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 48V
Output Power 200 HP
View Details
FRAMELESS MOTOR - 38FSP06-B01011-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 24V
Torque Constant 2.58 in-oz/amp (18.2 mN-m/amp)
Output Power 0.1474 HP
View Details
FRAMELESS MOTOR - 85FSP23-D25646-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 32.43 in-oz/amp (229 mN-m/amp)
Output Power 0.6165 HP
View Details
FRAMELESS MOTOR - 123FSF34-D38096-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 23.36 in-oz/amp (165 mN-m/amp)
Output Power 1.29 HP
View Details