3PEAK
Voltage Reference
TPR5050-VS1R-S
Description
IC VREF SERIES 8TSSOP
Request a Quote
Email Supplier
Datasheet
Description
IC VREF SERIES 8TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
5503-TPR5050-VS1R-SCT-ND |
|
Product Name
|
Voltage Reference |
|
Type
|
Series
|
|
Package Type
|
Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
|
|
TC
|
6 ppm/C
|
|
IQ
|
1 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
VREF Type
Fixed
Package Type
Other; SOIC,SOT-23,TO-92
VREF
2.5 volts
View Details
5 suppliers
Renesas Electronics Corporation
Package Type
Other; SOT3
VREF
2.05 volts
TC
20 ppm/C
View Details
9 suppliers