3M 3M Cubitron II Type-Q Ceramic Aluminum Oxide Depressed Center Grinding Wheel - 4 in Dia 5/8 in Center Hole - Thickness 1/4 in - 15,300 Max RPM - 78468 XC991187953

Description
3M Cubitron II depressed center grinding wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M depressed center grinding wheel can be run at a maximum speed of 15,300 RPMs.
Description
3M Cubitron II depressed center grinding wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M depressed center grinding wheel can be run at a maximum speed of 15,300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II Type-Q Ceramic Aluminum Oxide Depressed Center Grinding Wheel - 4 in Dia 5/8 in Center Hole - Thickness 1/4 in - 15,300 Max RPM - 78468 - 051115-78468 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II Type-Q Ceramic Aluminum Oxide Depressed Center Grinding Wheel - 4 in Dia 5/8 in Center Hole - Thickness 1/4 in - 15,300 Max RPM - 78468
051115-78468
3M Cubitron II Type-Q Ceramic Aluminum Oxide Depressed Center Grinding Wheel - 4 in Dia 5/8 in Center Hole - Thickness 1/4 in - 15,300 Max RPM - 78468 051115-78468
3M Cubitron II depressed center grinding wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M depressed center grinding wheel can be run at a maximum speed of 15,300 RPMs.

3M Cubitron II depressed center grinding wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M depressed center grinding wheel can be run at a maximum speed of 15,300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-78468
Product Name 3M Cubitron II Type-Q Ceramic Aluminum Oxide Depressed Center Grinding Wheel - 4 in Dia 5/8 in Center Hole - Thickness 1/4 in - 15,300 Max RPM - 78468
Type Ceramic Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843195 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.87 inch (200 mm)
Thickness 0.5118 inch (13 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details