DEWALT Industrial Tool Co. 6" x 2" T11 metal grinding wheel DW4964

Description
Bonded Abrasives: Type 11 Wheels Product Features Aluminum oxide and silicon carbide grain for long life and high material removal Type 11 shape for maximum surface grinding coverage Metal backing for greater durability Proprietary material mix for agressive grinding action
Description
Bonded Abrasives: Type 11 Wheels Product Features Aluminum oxide and silicon carbide grain for long life and high material removal Type 11 shape for maximum surface grinding coverage Metal backing for greater durability Proprietary material mix for agressive grinding action

Suppliers

Company
Product
Description
Supplier Links
6" x 2" T11 metal grinding wheel - DW4964 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
6" x 2" T11 metal grinding wheel
DW4964
6" x 2" T11 metal grinding wheel DW4964
Bonded Abrasives: Type 11 Wheels Product Features Aluminum oxide and silicon carbide grain for long life and high material removal Type 11 shape for maximum surface grinding coverage Metal backing for greater durability Proprietary material mix for agressive grinding action

Bonded Abrasives: Type 11 Wheels
Product Features

  • Aluminum oxide and silicon carbide grain for long life and high material removal
  • Type 11 shape for maximum surface grinding coverage
  • Metal backing for greater durability
  • Proprietary material mix for agressive grinding action
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW4964
Product Name 6" x 2" T11 metal grinding wheel
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Outer Diameter 1.97 inch (50 mm)
Bore / Shank 0.3937 inch (10 mm)
Max Speed 20000 rpm
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843220 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.0450 inch (1.14 mm)
View Details
5
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®); C
Outer Diameter 5 inch (127 mm)
Thickness 5 inch (127 mm)
View Details
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details