3M 3M Cubitron II Type-Q Ceramic Aluminum Oxide Depressed Center Grinding Wheel - 4 in Dia 3/8 in Center Hole - Thickness 1/4 in - 15,300 Max RPM - 78469 XC991187946

Description
3M Cubitron II depressed center grinding wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M depressed center grinding wheel can be run at a maximum speed of 15,300 RPMs.
Description
3M Cubitron II depressed center grinding wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M depressed center grinding wheel can be run at a maximum speed of 15,300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II Type-Q Ceramic Aluminum Oxide Depressed Center Grinding Wheel - 4 in Dia 3/8 in Center Hole - Thickness 1/4 in - 15,300 Max RPM - 78469 - 051115-78469 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II Type-Q Ceramic Aluminum Oxide Depressed Center Grinding Wheel - 4 in Dia 3/8 in Center Hole - Thickness 1/4 in - 15,300 Max RPM - 78469
051115-78469
3M Cubitron II Type-Q Ceramic Aluminum Oxide Depressed Center Grinding Wheel - 4 in Dia 3/8 in Center Hole - Thickness 1/4 in - 15,300 Max RPM - 78469 051115-78469
3M Cubitron II depressed center grinding wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M depressed center grinding wheel can be run at a maximum speed of 15,300 RPMs.

3M Cubitron II depressed center grinding wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M depressed center grinding wheel can be run at a maximum speed of 15,300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-78469
Product Name 3M Cubitron II Type-Q Ceramic Aluminum Oxide Depressed Center Grinding Wheel - 4 in Dia 3/8 in Center Hole - Thickness 1/4 in - 15,300 Max RPM - 78469
Type Ceramic Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843179 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 693545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Cutting and Grinding Wheels with Die Grinders - ZIP™ - Walter Surface Technologies
Specs
Outer Diameter 2 to 4 inch (50.8 to 102 mm)
Thickness 0.0310 to 0.5000 inch (0.7874 to 12.7 mm)
Bore / Shank 0.3120 to 0.2500 inch (7.92 to 6.35 mm)
View Details
Straight Grinding Wheel - 49-94-7085 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details