3M 3M Cubitron II Type-Q Ceramic Aluminum Oxide Depressed Center Grinding Wheel - 5 in Dia 7/8 in Center Hole - Thickness 1/4 in - 12,250 Max RPM - 78467 XC991187920

Description
3M Cubitron II Type-Q depressed center grinding wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M depressed center grinding wheel can be run at a maximum speed of 12,250 RPMs.
Description
3M Cubitron II Type-Q depressed center grinding wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M depressed center grinding wheel can be run at a maximum speed of 12,250 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II Type-Q Ceramic Aluminum Oxide Depressed Center Grinding Wheel - 5 in Dia 7/8 in Center Hole - Thickness 1/4 in - 12,250 Max RPM - 78467 - 051115-78467 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II Type-Q Ceramic Aluminum Oxide Depressed Center Grinding Wheel - 5 in Dia 7/8 in Center Hole - Thickness 1/4 in - 12,250 Max RPM - 78467
051115-78467
3M Cubitron II Type-Q Ceramic Aluminum Oxide Depressed Center Grinding Wheel - 5 in Dia 7/8 in Center Hole - Thickness 1/4 in - 12,250 Max RPM - 78467 051115-78467
3M Cubitron II Type-Q depressed center grinding wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M depressed center grinding wheel can be run at a maximum speed of 12,250 RPMs.

3M Cubitron II Type-Q depressed center grinding wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M depressed center grinding wheel can be run at a maximum speed of 12,250 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-78467
Product Name 3M Cubitron II Type-Q Ceramic Aluminum Oxide Depressed Center Grinding Wheel - 5 in Dia 7/8 in Center Hole - Thickness 1/4 in - 12,250 Max RPM - 78467
Type Ceramic Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843199 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1985918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 4.92 inch (125 mm)
Thickness 1.57 inch (40 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Specialty - Specialist - A5446 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details