3M Markers SWB-3

Description
"Wire Marker, Book (Perforated) 1.00"" W x 2.85"" L (25.4mm x 72.4mm) White Vinyl Cloth"
Request a Quote Datasheet
Description
"Wire Marker, Book (Perforated) 1.00"" W x 2.85"" L (25.4mm x 72.4mm) White Vinyl Cloth"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 3M162304-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Book (Perforated) 1.00"" W x 2.85"" L (25.4mm x 72.4mm) White Vinyl Cloth"

"Wire Marker, Book (Perforated) 1.00"" W x 2.85"" L (25.4mm x 72.4mm) White Vinyl Cloth"

Buy Now Datasheet
Scotchcode Write On Wire Marker Book; Marker Type 3M - 95F6273 - Newark, An Avnet Company
Chicago, IL, United States
Scotchcode Write On Wire Marker Book; Marker Type 3M
95F6273
Scotchcode Write On Wire Marker Book; Marker Type 3M 95F6273
SCOTCHCODE WRITE ON WIRE MARKER BOOK; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 72.39mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SWB3 Series; For Use With:Cable & Wire RoHS Compliant: Yes

SCOTCHCODE WRITE ON WIRE MARKER BOOK; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 72.39mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SWB3 Series; For Use With:Cable & Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 3M162304-ND 95F6273
Product Name Markers Scotchcode Write On Wire Marker Book; Marker Type 3M
Material Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-230 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details