3M Markers SPB-02

Description
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"
Request a Quote Datasheet
Description
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 3M157544-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"

"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"

Buy Now Datasheet
Cables, Wires - Management - Markers - SPB-02 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
SPB-02
Cables, Wires - Management - Markers SPB-02
Win Source Part Number: 1308653-SPB-02 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SPB Type: Wire Marker, Book (Perforated) Color: White Package: Bulk Standard Package: 5 Material: Vinyl Cloth Size: 0.22" W x 1.37" L (5.6mm x 34.8mm) Legend: A-Z, 0-15, +, -, / Cable Diameter: 0.470" (11.94mm) Temperature Range - Operating: 0°C ~ 66°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 3M157544,SPB-02,0005 4007499527,054007499 52,7000132479,806105 96910 Base Product Number: SPB

Win Source Part Number: 1308653-SPB-02
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ SPB
Type: Wire Marker, Book (Perforated)
Color: White
Package: Bulk
Standard Package: 5
Material: Vinyl Cloth
Size: 0.22" W x 1.37" L (5.6mm x 34.8mm)
Legend: A-Z, 0-15, +, -, /
Cable Diameter: 0.470" (11.94mm)
Temperature Range - Operating: 0°C ~ 66°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: 3M
Other Names: 3M157544,SPB-02,00054007499527,05400749952,7000132479,80610596910
Base Product Number: SPB

Buy Now Datasheet
Book, Wire Marker; Vinyl Impregnated Cloth Film with Natural Rubber Adhesive - 70113840 - Allied Electronics, Inc.
Fort Worth, TX, USA
Book, Wire Marker; Vinyl Impregnated Cloth Film with Natural Rubber Adhesive
70113840
Book, Wire Marker; Vinyl Impregnated Cloth Film with Natural Rubber Adhesive 70113840
Wire Marker Book, Vinyl Impregnated Cloth Film with Natural Rubber Adhesive Material Use the SPB book markers to mark electrical wires and terminal strips to the diameter of .47". Markers are made of vinyl impregnated cloth with a rubber adhesive back. Books contain printed vinyl cloth wire and terminal center book. Printed Area: 1.3" × 0.22" and 0.22" × 0.22" for terminals. Wire marker book made of vinyl impregnated cloth film with natural rubber adhesive.

Wire Marker Book, Vinyl Impregnated Cloth Film with Natural Rubber Adhesive Material
Use the SPB book markers to mark electrical wires and terminal strips to the diameter of .47". Markers are made of vinyl impregnated cloth with a rubber adhesive back. Books contain printed vinyl cloth wire and terminal center book. Printed Area: 1.3" × 0.22" and 0.22" × 0.22" for terminals.
Wire marker book made of vinyl impregnated cloth film with natural rubber adhesive.

Supplier's Site
Scotchcode Printed Wire Marker Bk 0.22w; Marker Type 3M - 95F6276 - Newark, An Avnet Company
Chicago, IL, United States
Scotchcode Printed Wire Marker Bk 0.22w; Marker Type 3M
95F6276
Scotchcode Printed Wire Marker Bk 0.22w; Marker Type 3M 95F6276
SCOTCHCODE PRINTED WIRE MARKER BK 0.22"W; Marker Type:Pre Printed; Legend:A to Z / 0 to 15 / + / - / ( / ); Marker Dimensions:5.6mm x 34.8 mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Label Colour:White RoHS Compliant: Yes

SCOTCHCODE PRINTED WIRE MARKER BK 0.22"W; Marker Type:Pre Printed; Legend:A to Z / 0 to 15 / + / - / ( / ); Marker Dimensions:5.6mm x 34.8 mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Label Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 3M157544-ND SPB-02 70113840 95F6276
Product Name Markers Cables, Wires - Management - Markers Book, Wire Marker; Vinyl Impregnated Cloth Film with Natural Rubber Adhesive Scotchcode Printed Wire Marker Bk 0.22w; Marker Type 3M
Material Vinyl Cloth PVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details