3M Cables, Wires - Management - Splice Enclosures, Protection SLIC-3.6X33-4460S

Description
Win Source Part Number: 1308524-SLIC-3.6X33- 4460S Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Shield Bond Assembly 4460, Rubber End Seals Package: Bulk Standard Package: 1 Length - Overall: 33.00" (838.2mm) Diameter - Inside: 3.600" (91.44mm) Number of Cable Pairs: 400 Pairs @ 24-26 AWG Sheath Opening: 21.00" (533.4mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007715665,05400 771566,80610578942 Base Product Number: SLIC-3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1308524-SLIC-3.6X33- 4460S Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Shield Bond Assembly 4460, Rubber End Seals Package: Bulk Standard Package: 1 Length - Overall: 33.00" (838.2mm) Diameter - Inside: 3.600" (91.44mm) Number of Cable Pairs: 400 Pairs @ 24-26 AWG Sheath Opening: 21.00" (533.4mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007715665,05400 771566,80610578942 Base Product Number: SLIC-3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Splice Enclosures, Protection - SLIC-3.6X33-4460S - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Splice Enclosures, Protection
SLIC-3.6X33-4460S
Cables, Wires - Management - Splice Enclosures, Protection SLIC-3.6X33-4460S
Win Source Part Number: 1308524-SLIC-3.6X33- 4460S Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Shield Bond Assembly 4460, Rubber End Seals Package: Bulk Standard Package: 1 Length - Overall: 33.00" (838.2mm) Diameter - Inside: 3.600" (91.44mm) Number of Cable Pairs: 400 Pairs @ 24-26 AWG Sheath Opening: 21.00" (533.4mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007715665,05400 771566,80610578942 Base Product Number: SLIC-3 Product Status: Obsolete

Win Source Part Number: 1308524-SLIC-3.6X33-4460S
Category: Cables, Wires - Management>Splice Enclosures, Protection
Series: SLiC™
Type: Aerial Closure, Free-Breathing
Features: Shield Bond Assembly 4460, Rubber End Seals
Package: Bulk
Standard Package: 1
Length - Overall: 33.00" (838.2mm)
Diameter - Inside: 3.600" (91.44mm)
Number of Cable Pairs: 400 Pairs @ 24-26 AWG
Sheath Opening: 21.00" (533.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00054007715665,05400771566,80610578942
Base Product Number: SLIC-3
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SLIC-3.6X33-4460S
Product Name Cables, Wires - Management - Splice Enclosures, Protection
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
APEX (SILAS) Pressurized Cabinet - apex-silas-pressurized-cabinet - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2386 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details