3M Cables, Wires - Management - Splice Enclosures, Protection SLIC-2.2X19-SR/SES

Description
Win Source Part Number: 1308549-SLIC-2.2X19- SR/SES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Rigid Bond/Sheath Protection, Spiral End Seals Package: Bulk Standard Package: 1 Length - Overall: 19.00" (482.6mm) Diameter - Inside: 2.200" (55.88mm) Number of Cable Pairs: 100 Pairs @ 24-26 AWG Sheath Opening: 14.00" (355.6mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007926122,05400 792612,80610760102 Base Product Number: SLIC-2
Request a Quote Datasheet
Description
Win Source Part Number: 1308549-SLIC-2.2X19- SR/SES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Rigid Bond/Sheath Protection, Spiral End Seals Package: Bulk Standard Package: 1 Length - Overall: 19.00" (482.6mm) Diameter - Inside: 2.200" (55.88mm) Number of Cable Pairs: 100 Pairs @ 24-26 AWG Sheath Opening: 14.00" (355.6mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007926122,05400 792612,80610760102 Base Product Number: SLIC-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Splice Enclosures, Protection - SLIC-2.2X19-SR/SES - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Splice Enclosures, Protection
SLIC-2.2X19-SR/SES
Cables, Wires - Management - Splice Enclosures, Protection SLIC-2.2X19-SR/SES
Win Source Part Number: 1308549-SLIC-2.2X19- SR/SES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Rigid Bond/Sheath Protection, Spiral End Seals Package: Bulk Standard Package: 1 Length - Overall: 19.00" (482.6mm) Diameter - Inside: 2.200" (55.88mm) Number of Cable Pairs: 100 Pairs @ 24-26 AWG Sheath Opening: 14.00" (355.6mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007926122,05400 792612,80610760102 Base Product Number: SLIC-2

Win Source Part Number: 1308549-SLIC-2.2X19-SR/SES
Category: Cables, Wires - Management>Splice Enclosures, Protection
Series: SLiC™
Type: Aerial Closure, Free-Breathing
Features: Rigid Bond/Sheath Protection, Spiral End Seals
Package: Bulk
Standard Package: 1
Length - Overall: 19.00" (482.6mm)
Diameter - Inside: 2.200" (55.88mm)
Number of Cable Pairs: 100 Pairs @ 24-26 AWG
Sheath Opening: 14.00" (355.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00054007926122,05400792612,80610760102
Base Product Number: SLIC-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SLIC-2.2X19-SR/SES
Product Name Cables, Wires - Management - Splice Enclosures, Protection
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418H6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details