"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 500.0' (152.40m)"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 5.0' (1.52m)"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 25.0' (7.62m)"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 10.0' (3.05m)"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 50.0' (15.24m)"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 250.0' (76.20m)"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 100.0' (30.48m)"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 1.00' (304.80mm)"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.917' (279.40mm, 11.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.750' (228.60mm, 9.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.667' (203.20mm, 8.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.583' (177.70mm, 7.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.583' (177.70mm, 7.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.583' (177.70mm, 7.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.500' (152.40mm, 6.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.833' (254.00mm, 10.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 1.17' (355.62mm)"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 1.33' (406.40mm)"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.833' (254.00mm, 10.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.500' (152.40mm, 6.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.750' (228.60mm, 9.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.583' (177.70mm, 7.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 1.17' (355.62mm)"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.917' (279.40mm, 11.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 1.00' (304.80mm)"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 1.33' (406.40mm)"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.750' (228.60mm, 9.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.667' (203.20mm, 8.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 1.17' (355.62mm)"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.917' (279.40mm, 11.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 1.33' (406.40mm)"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.833' (254.00mm, 10.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 1.00' (304.80mm)"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.833' (254.00mm, 10.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.917' (279.40mm, 11.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 1.17' (355.62mm)"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 1.00' (304.80mm)"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.667' (203.20mm, 8.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.500' (152.40mm, 6.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.500' (152.40mm, 6.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 1.33' (406.40mm)"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.750' (228.60mm, 9.00"")"
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 0.667' (203.20mm, 8.00"")"
3M Twin Axial Cable, SL8802/08-20DN5-00
Win Source Part Number: 1308487-SL8802/08-20
Category: Cables, Wires>Flat Ribbon Cables
Series: SL8800
Pitch: 0.093" (2.37mm) Between Pairs
Features: Reversed
Package: Bulk
Wire Gauge: 30 AWG
Length: 0.917' (279.40mm, 11.00")
Cable Type: Flat Twin Axial
Shielding: Shielded
Voltage: 150 V
Number of Conductors: 8 (4 Pair)
Standard Package: 1
Ratings: UL E42769
Conductor Strand: Solid
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Polyolefin (PO)
Jacket Color: Silver
Ribbon Thickness: 0.035" (0.89mm)
Ribbon Width: 0.627" (15.93mm)
Insulation Resistance: 1000MOhms
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: 3M
Other Names: SL8802/08-20DN5-R-11
RIBBON CABLE, 30AWG, 150V, 500FT; Cable Shielding:Shielded; No. of Conductors:8Conducto
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Flat Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3M155792-500-ND | SL8802/08-20DN5-00 | 1308487-SL8802/08-20DN5-00 | 75T8249 |
| Product Name | Flat Ribbon Cables | Flat Cables | Cables, Wires - Flat Ribbon Cables | Ribbon Cable, 30Awg, 150V, 500Ft; Cable Shielding 3M |
| Product Category | Cable | |||
| Cable Conductor | Copper, Silver Coated | |||
| Standards / Certifications | RoHS | RoHS |