3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ67A1

Description
Win Source Part Number: 1275203-SJ67A1 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ6700 Type: Bumper Color: Black Standard Package: 10,000 Thickness: 0.200" (5.08mm) Material: Polyurethane Shape: Cylindrical, Tapered Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.312" Dia (7.92mm) Hardness: 85 Shore A ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: Q2113054 Base Product Number: SJ67A Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1275203-SJ67A1 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ6700 Type: Bumper Color: Black Standard Package: 10,000 Thickness: 0.200" (5.08mm) Material: Polyurethane Shape: Cylindrical, Tapered Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.312" Dia (7.92mm) Hardness: 85 Shore A ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: Q2113054 Base Product Number: SJ67A Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ67A1 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ67A1
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ67A1
Win Source Part Number: 1275203-SJ67A1 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ6700 Type: Bumper Color: Black Standard Package: 10,000 Thickness: 0.200" (5.08mm) Material: Polyurethane Shape: Cylindrical, Tapered Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.312" Dia (7.92mm) Hardness: 85 Shore A ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: Q2113054 Base Product Number: SJ67A Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1275203-SJ67A1
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ6700
Type: Bumper
Color: Black
Standard Package: 10,000
Thickness: 0.200" (5.08mm)
Material: Polyurethane
Shape: Cylindrical, Tapered
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.312" Dia (7.92mm)
Hardness: 85 Shore A
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: Q2113054
Base Product Number: SJ67A
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ67A1
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Bumper-#8 Screw - 729 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
 - 1252190 - RS Components, Ltd.
RS Components, Ltd.
View Details
Tilt Leg - TLW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details