Keystone Electronics Corp. Recessed Bumper-#6 Screw 724

Description
Part Number: 724 Color: Grey D Diameter: .687 (17.4) Height: .250 [6.4] Material: Rubber Style: Recessed Type: Bumper
Request a Quote
Description
Part Number: 724 Color: Grey D Diameter: .687 (17.4) Height: .250 [6.4] Material: Rubber Style: Recessed Type: Bumper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 724 is a recessed bumper designed for #6 screw mounting, with a diameter of 0.687 inches (17.4 mm), a base diameter of 0.343 inches (8.7 mm), and a height of 0.250 inches (6.4 mm). It features a mold-in washer and is made of EPDM rubber. The bumper is grey in color, distinguishing it from other black variants in the series.

Datasheet Summary
Powered by GS/AI

Part number 724 is a recessed bumper designed for #6 screw mounting, with a diameter of 0.687 inches (17.4 mm), a base diameter of 0.343 inches (8.7 mm), and a height of 0.250 inches (6.4 mm). It features a mold-in washer and is made of EPDM rubber. The bumper is grey in color, distinguishing it from other black variants in the series.

Suppliers

Company
Product
Description
Supplier Links
Recessed Bumper-#6 Screw - 724 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Recessed Bumper-#6 Screw
724
Recessed Bumper-#6 Screw 724
Part Number: 724 Color: Grey D Diameter: .687 (17.4) Height: .250 [6.4] Material: Rubber Style: Recessed Type: Bumper

Part Number: 724

  • Color: Grey
  • D Diameter: .687 (17.4)
  • Height: .250 [6.4]
  • Material: Rubber
  • Style: Recessed
  • Type: Bumper
Buy Now Datasheet
Bumper, Recessed; Vinyl; 0.687 in.; 0.250 in.; 0.343 in.; 0.125 in.; 0.155 in. - 70182661 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bumper, Recessed; Vinyl; 0.687 in.; 0.250 in.; 0.343 in.; 0.125 in.; 0.155 in.
70182661
Bumper, Recessed; Vinyl; 0.687 in.; 0.250 in.; 0.343 in.; 0.125 in.; 0.155 in. 70182661
Rubber Body , Black or Gray , Recessed Bumper Provides excellent traction and shock absorbing qualities.

Rubber Body , Black or Gray , Recessed Bumper
Provides excellent traction and shock absorbing qualities.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Bumpers Bumpers
Product Number 724 70182661
Product Name Recessed Bumper-#6 Screw Bumper, Recessed; Vinyl; 0.687 in.; 0.250 in.; 0.343 in.; 0.125 in.; 0.155 in.
Unlock Full Specs
to access all available technical data

Similar Products