Win Source Part Number: 1275207-SJ6506
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ6500
Type: Bumper
Color: Clear
Package: Bulk
Standard Package: 96
Thickness: 0.150" (3.81mm)
Material: Polyurethane
Shape: Cylindrical, Dome
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.375" Dia (9.53mm)
Hardness: 56 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: SJ6506,3M162253,0002
Base Product Number: SJ6506
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ6506 |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |