Takachi Electronics Enclosure Co., Ltd. Low Cost Square Rubber Feet SF Series

Description
Low cost rubber feet in square shape. 4 different sizes are available. Sold in 10 pcs pack.
Request a Quote
Description
Low cost rubber feet in square shape. 4 different sizes are available. Sold in 10 pcs pack.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Square-shaped adhesive rubber feet made of synthetic rubber in black, designed for low-cost applications. Available in four sizes with dimensions ranging from 10.5 mm to 20 mm in length and width, and heights from 2.5 mm to 7.6 mm. Each foot features a pressure-sensitive adhesive backing for easy attachment and is sold in packs of 10. Color transfer may occur after extended use. DXF/DWG/PDF drawings are available online.

Datasheet Summary
Powered by GS/AI

Square-shaped adhesive rubber feet made of synthetic rubber in black, designed for low-cost applications. Available in four sizes with dimensions ranging from 10.5 mm to 20 mm in length and width, and heights from 2.5 mm to 7.6 mm. Each foot features a pressure-sensitive adhesive backing for easy attachment and is sold in packs of 10. Color transfer may occur after extended use. DXF/DWG/PDF drawings are available online.

Suppliers

Company
Product
Description
Supplier Links
Low Cost Square Rubber Feet - SF Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Low Cost Square Rubber Feet
SF Series
Low Cost Square Rubber Feet SF Series
Low cost rubber feet in square shape. 4 different sizes are available. Sold in 10 pcs pack.

Low cost rubber feet in square shape.
4 different sizes are available.
Sold in 10 pcs pack.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Bumpers
Product Number SF Series
Product Name Low Cost Square Rubber Feet
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Leg - TLW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
Plastic Feet With Pad - TM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
Snap-in Elastomer Feet - TP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details