Win Source Part Number: 1275220-SJ57B6
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5700
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 15,000
Thickness: 0.618" (15.70mm)
Material: Polyurethane
Shape: Square, Tapered
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.810" L x 0.810" W (20.57mm x 20.57mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 02120048709,70070785
Base Product Number: SJ57B
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ57B6 |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |