Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POSTS, SPACERS, AND STANDOFFS
3M
SJ5323 -- BUMPER, SQUARE, PU, 20.5MM, PK12 ROHS COMPLIANT 3M
3M
Bumper, Square, Pu, 20.5Mm, Pk12 Rohs Compliant 3M
SJ5323
Description
BUMPER, SQUARE, PU, 20.5MM, PK12 ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
BUMPER, SQUARE, PU, 20.5MM, PK12 ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Bumper, Square, Pu, 20.5Mm, Pk12 Rohs Compliant 3M
92AH6036
Bumper, Square, Pu, 20.5Mm, Pk12 Rohs Compliant 3M
92AH6036
BUMPER, SQUARE, PU, 20.5MM, PK12 ROHS COMPLIANT: YES
BUMPER, SQUARE, PU, 20.5MM, PK12 ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Posts, Spacers, and Standoffs
Product Number
92AH6036
Product Name
Bumper, Square, Pu, 20.5Mm, Pk12 Rohs Compliant 3M
Unlock Full Specs
to access all available technical data
Similar Products
MPF Products, INC.
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru
A8450-1-C
Specs
Type & Shape
Spacer
Material
Ceramic
View Details
RS Components, Ltd.
Spacers
134988
Specs
Type & Shape
Spacer
Material
Plastic; Nylon or Polyamide; Nylon
Inside Diameter
0.1181 inch (3 mm)
View Details
BRIM Electronics, Inc.
Spacer / Bushing, Nylon
Specs
Type & Shape
Spacer; Round
Outside Diameter
0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length
0.2500 inch (6.35 mm)
View Details
PennEngineering®
Stainless Steel Standoffs
BSO4-8632-30NC
Specs
Type & Shape
Standoff
Material
Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size
6-32 / 6; 0.138-32 (#6-32)
View Details